RAB Lighting Area/Roadway Light ALED2T105SFNW/PCS

Description
WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM, SLIP FITTER MOUNTING LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE SWIVEL PHOTOCELL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 12753 LUMEN COLOR RENDERING INDEX 72 COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
Datasheet
Description
WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM, SLIP FITTER MOUNTING LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE SWIVEL PHOTOCELL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 12753 LUMEN COLOR RENDERING INDEX 72 COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED2T105SFNW/PCS - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED2T105SFNW/PCS
Area/Roadway Light ALED2T105SFNW/PCS
WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM, SLIP FITTER MOUNTING LED LAMP TYPE 105 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE SWIVEL PHOTOCELL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 12753 LUMEN COLOR RENDERING INDEX 72 COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
  • WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ARM, SLIP FITTER MOUNTING
  • LED LAMP TYPE
  • 105 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • SWIVEL PHOTOCELL CONTROL TYPE
  • TYPE 2 DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H
  • REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
  • INTENSITY 12753 LUMEN
  • COLOR RENDERING INDEX 72
  • COLOR TEMPERATURE 4000 K
  • RATED LIFE IN HOUR 100000
  • EFFECTIVE PROJECTED
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED2T105SFNW/PCS
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details