RAB Lighting Area/Roadway Light ALED26/PC2

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE RAB[R] BRAND SIZE 11 1/4 INCH L X 9 1/2 INCH W X 2 3/8 INCH H INITIAL LUMEN 1816 LAMP HOURS 50000 EPA 0.27 SQ FT
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE RAB[R] BRAND SIZE 11 1/4 INCH L X 9 1/2 INCH W X 2 3/8 INCH H INITIAL LUMEN 1816 LAMP HOURS 50000 EPA 0.27 SQ FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED26/PC2 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED26/PC2
Area/Roadway Light ALED26/PC2
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE RAB[R] BRAND SIZE 11 1/4 INCH L X 9 1/2 INCH W X 2 3/8 INCH H INITIAL LUMEN 1816 LAMP HOURS 50000 EPA 0.27 SQ FT
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • 4 INCH ARM SQUARE POLE MOUNTING
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • RAB[R] BRAND
  • SIZE 11 1/4 INCH L X 9 1/2 INCH W X 2 3/8 INCH H
  • INITIAL LUMEN 1816
  • LAMP HOURS 50000
  • EPA 0.27 SQ FT
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED26/PC2
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details