RAB Lighting Area/Roadway Light ALED20/PC

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD SIZE 11-1/4 INCH L X 9-1/2 INCH W X 2-3/8 INCH H INITIAL INTENSITY 1401 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 0.1 SQ FT ALED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD SIZE 11-1/4 INCH L X 9-1/2 INCH W X 2-3/8 INCH H INITIAL INTENSITY 1401 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 0.1 SQ FT ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED20/PC - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED20/PC
Area/Roadway Light ALED20/PC
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 20 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD SIZE 11-1/4 INCH L X 9-1/2 INCH W X 2-3/8 INCH H INITIAL INTENSITY 1401 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 0.1 SQ FT ALED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 4 INCH ARM SQUARE POLE MOUNTING
  • LED LAMP TYPE
  • 20 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • PHOTOCELL CONTROL TYPE
  • FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD
  • SIZE 11-1/4 INCH L X 9-1/2 INCH W X 2-3/8 INCH H
  • INITIAL INTENSITY 1401 LUMEN
  • COLOR RENDERING INDEX 70
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • EFFECTIVE PROJECTED AREA 0.1 SQ FT
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED20/PC
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details