RAB Lighting Area/Roadway Light ALED18

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 11-1/4 INCH L X 9-1/2 INCH W X 2-7/8 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 2044 LUMEN COLOR RENDERING INDEX 66 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJ
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 11-1/4 INCH L X 9-1/2 INCH W X 2-7/8 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 2044 LUMEN COLOR RENDERING INDEX 66 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED18 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED18
Area/Roadway Light ALED18
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 11-1/4 INCH L X 9-1/2 INCH W X 2-7/8 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 2044 LUMEN COLOR RENDERING INDEX 66 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJ
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TYPE 3 DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • OVERALL DIMENSION 11-1/4 INCH L X 9-1/2 INCH W X 2-7/8 INCH H
  • REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
  • INTENSITY 2044 LUMEN
  • COLOR RENDERING INDEX 66
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • EFFECTIVE PROJ
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED18
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details