RAB Lighting Area/Roadway Light ALED10Y

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 10 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD SIZE 11-1/8 INCH L X 5 INCH W X 2-3/8 INCH H INITIAL INTENSITY 547 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE IN KELVIN 3000 (WARM) EFFECTIVE PROJECTED AREA 0.2 SQ FT ALED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 10 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD SIZE 11-1/8 INCH L X 5 INCH W X 2-3/8 INCH H INITIAL INTENSITY 547 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE IN KELVIN 3000 (WARM) EFFECTIVE PROJECTED AREA 0.2 SQ FT ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED10Y - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED10Y
Area/Roadway Light ALED10Y
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM SQUARE POLE MOUNTING LED LAMP TYPE 10 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD SIZE 11-1/8 INCH L X 5 INCH W X 2-3/8 INCH H INITIAL INTENSITY 547 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE IN KELVIN 3000 (WARM) EFFECTIVE PROJECTED AREA 0.2 SQ FT ALED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 4 INCH ARM SQUARE POLE MOUNTING
  • LED LAMP TYPE
  • 10 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD
  • SIZE 11-1/8 INCH L X 5 INCH W X 2-3/8 INCH H
  • INITIAL INTENSITY 547 LUMEN
  • COLOR RENDERING INDEX 64
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • EFFECTIVE PROJECTED AREA 0.2 SQ FT
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED10Y
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 655412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 345mm(L)
View Details