RAB Lighting Area/Roadway Light ALED104N

Description
BRONZE FINISH UL APPROVAL 20 TO 30 FT SQUARE POLE MOUNTING LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 12-1/8 INCH L X 17 INCH W INITIAL INTENSITY 9823 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) EFFECTIVE PROJECTED AREA 2 SQ FT ALED MODEL
Datasheet
Description
BRONZE FINISH UL APPROVAL 20 TO 30 FT SQUARE POLE MOUNTING LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 12-1/8 INCH L X 17 INCH W INITIAL INTENSITY 9823 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) EFFECTIVE PROJECTED AREA 2 SQ FT ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED104N - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED104N
Area/Roadway Light ALED104N
BRONZE FINISH UL APPROVAL 20 TO 30 FT SQUARE POLE MOUNTING LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 12-1/8 INCH L X 17 INCH W INITIAL INTENSITY 9823 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) EFFECTIVE PROJECTED AREA 2 SQ FT ALED MODEL
  • BRONZE FINISH
  • UL APPROVAL
  • 20 TO 30 FT SQUARE POLE MOUNTING
  • LED LAMP TYPE
  • 104 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • SIZE 12-1/8 INCH L X 17 INCH W
  • INITIAL INTENSITY 9823 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • EFFECTIVE PROJECTED AREA 2 SQ FT
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED104N
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details