RAB Lighting Area/Roadway Light ALED104

Description
BRONZE FINISH UL APPROVAL 20 TO 30 FT SQUARE POLE MOUNTING LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 12-1/8 INCH L X 17 INCH W INITIAL INTENSITY 10010 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5100 (COOL) EFFECTIVE PROJECTED AREA 2 SQ FT ENCLOSURE TYPE IP66 ALED MODEL
Datasheet
Description
BRONZE FINISH UL APPROVAL 20 TO 30 FT SQUARE POLE MOUNTING LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 12-1/8 INCH L X 17 INCH W INITIAL INTENSITY 10010 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5100 (COOL) EFFECTIVE PROJECTED AREA 2 SQ FT ENCLOSURE TYPE IP66 ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED104 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED104
Area/Roadway Light ALED104
BRONZE FINISH UL APPROVAL 20 TO 30 FT SQUARE POLE MOUNTING LED LAMP TYPE 104 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 12-1/8 INCH L X 17 INCH W INITIAL INTENSITY 10010 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5100 (COOL) EFFECTIVE PROJECTED AREA 2 SQ FT ENCLOSURE TYPE IP66 ALED MODEL
  • BRONZE FINISH
  • UL APPROVAL
  • 20 TO 30 FT SQUARE POLE MOUNTING
  • LED LAMP TYPE
  • 104 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • SIZE 12-1/8 INCH L X 17 INCH W
  • INITIAL INTENSITY 10010 LUMEN
  • COLOR RENDERING INDEX 69
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • EFFECTIVE PROJECTED AREA 2 SQ FT
  • ENCLOSURE TYPE IP66
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED104
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details