RAB Lighting Area/Roadway Light AJH150QT

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 18-1/2 INCH L X 10 INCH W X 4 INCH H INITIAL INTENSITY 12500 LUMEN LAMP LIFE 10000 HR EFFECTIVE PROJECTED AREA 0.8 SQ FT REFLECTOR MATERIAL SEMI SPECULAR ALUMINUM AJH MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 18-1/2 INCH L X 10 INCH W X 4 INCH H INITIAL INTENSITY 12500 LUMEN LAMP LIFE 10000 HR EFFECTIVE PROJECTED AREA 0.8 SQ FT REFLECTOR MATERIAL SEMI SPECULAR ALUMINUM AJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - AJH150QT - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
AJH150QT
Area/Roadway Light AJH150QT
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 18-1/2 INCH L X 10 INCH W X 4 INCH H INITIAL INTENSITY 12500 LUMEN LAMP LIFE 10000 HR EFFECTIVE PROJECTED AREA 0.8 SQ FT REFLECTOR MATERIAL SEMI SPECULAR ALUMINUM AJH MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ARM MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TYPE 2 DISTRIBUTION/BEAM SPREAD
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • SIZE 18-1/2 INCH L X 10 INCH W X 4 INCH H
  • INITIAL INTENSITY 12500 LUMEN
  • LAMP LIFE 10000 HR
  • EFFECTIVE PROJECTED AREA 0.8 SQ FT
  • REFLECTOR MATERIAL SEMI SPECULAR ALUMINUM
  • AJH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number AJH150QT
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details