RAB Lighting Area/Roadway Light AJF52XQT/PC

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM, WALL MOUNTING ELECTRONIC BALLAST TYPE YES LAMP INCLUDED TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 20-3/4 INCH L X 10 INCH W X 4 INCH H INITIAL INTENSITY 3600 LUMEN LAMP LIFE 12000 HR EFFECTIVE PROJECTED AREA 0.8 SQ FT REFLECTOR MATERIAL SEMI SPECULAR ALUMINUM AJF5 MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM, WALL MOUNTING ELECTRONIC BALLAST TYPE YES LAMP INCLUDED TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 20-3/4 INCH L X 10 INCH W X 4 INCH H INITIAL INTENSITY 3600 LUMEN LAMP LIFE 12000 HR EFFECTIVE PROJECTED AREA 0.8 SQ FT REFLECTOR MATERIAL SEMI SPECULAR ALUMINUM AJF5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - AJF52XQT/PC - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
AJF52XQT/PC
Area/Roadway Light AJF52XQT/PC
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 4 INCH ARM, WALL MOUNTING ELECTRONIC BALLAST TYPE YES LAMP INCLUDED TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 20-3/4 INCH L X 10 INCH W X 4 INCH H INITIAL INTENSITY 3600 LUMEN LAMP LIFE 12000 HR EFFECTIVE PROJECTED AREA 0.8 SQ FT REFLECTOR MATERIAL SEMI SPECULAR ALUMINUM AJF5 MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 4 INCH ARM, WALL MOUNTING
  • ELECTRONIC BALLAST TYPE
  • YES LAMP INCLUDED
  • TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • PHOTOCELL CONTROL TYPE
  • TYPE 2 DISTRIBUTION/BEAM SPREAD
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • SIZE 20-3/4 INCH L X 10 INCH W X 4 INCH H
  • INITIAL INTENSITY 3600 LUMEN
  • LAMP LIFE 12000 HR
  • EFFECTIVE PROJECTED AREA 0.8 SQ FT
  • REFLECTOR MATERIAL SEMI SPECULAR ALUMINUM
  • AJF5 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number AJF52XQT/PC
Product Name Area/Roadway Light
Application Automotive
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details