Design:
One hub consists of a male expandale shaft. The other hub consists of a blind mate clamping hub. Backlash-free, blind made press-fit connection (plass-fiber reinforced plastic).
Temperature range:
-30°C to +120°C (3.6 F to 270 F)
Backlash:
Absolutely backlash-free.
Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.
Service life:
R+W couplings have an infinite life and are maintenance-free if the echnical ratings are not exceeded.
Material:
Bellows are made of flexible, high-grade stainless steel. The hubs are made from aluminium.
Speeds:
Up to 10,000 rpm, in excess of 10,000 rpm with
balanced version.
Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.
Technical Data:
| R+W Coupling Technology | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MK6 Series |
| Product Name | Miniature Bellows Coupling |
| Coupling Type | Metal Bellows |
| Rated Torque | 4.42 to 88.5 In-lbs (5.1 to 102 kg-cm) |
| Rated Speed | 10000 rpm |
| Torsional Stiffness | 26.27 to 1360 in-lb/deg (49.46 to 2560 mN-m/arcmin) |
| Units | Metric Design |