R+W Coupling Technology Bellows Coupling BKS Series

Description
Design: With a single ISO 4762 radial clamping screw per hub. Laser welded connection between hubs and bellows. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which forces the clamp into the open position for easy mounting and dismounting.
Description
Design: With a single ISO 4762 radial clamping screw per hub. Laser welded connection between hubs and bellows. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which forces the clamp into the open position for easy mounting and dismounting.

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling - BKS Series - R+W Coupling Technology
Bensenville, IL, USA
Bellows Coupling
BKS Series
Bellows Coupling BKS Series
Design: With a single ISO 4762 radial clamping screw per hub. Laser welded connection between hubs and bellows. Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which forces the clamp into the open position for easy mounting and dismounting.

Design:

With a single ISO 4762 radial clamping screw per hub.
Laser welded connection between hubs and bellows.
Self opening clamp system optional: Loosening the clamping screw applies force to the pin, which forces the clamp into the open position for easy mounting and dismounting.

Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number BKS Series
Product Name Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 221 to 5310 In-lbs (255 to 6122 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 3.55 to 44.8 in-lb/deg (6.69 to 84.37 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
KHK GC2-35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details