Design:
With a single ISO 4762 radial clamping screw per hub.
Self opening clamp system optional:
Loosening the clamping screw applies force to the pin, which will force the clamp into the open position for easy mounting and dismounting.
Temperature range:
-30 to +120° C (3.6 F to 270)
Backlash:
Absolutely backlash-free.
Service life:
R+W couplings are maintenance-free and have an infinite life if the technical ratings are not exceeded.
Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.
Material:
Bellows are made of flexible, high-grade stainless steel.
Hub materials see table.
Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.
Technical Data:
Design:
With a single radial clamping screw per hub
ISO 4762
Temperature Range:
-40 to +200° C (-3.6 to 392 F)
Backlash:
Absolutely backlash-free.
Material:
Bellows are made of highly flexible, high-grade
stainless steel, hubs of aluminum.
Compensation of misalignment:
Lateral misalignment up to 0,2 mm
Axial misalignment up to 1 mm
Angular misalignment up to 2° degree
Speeds:
Up to 10,000 rpm, in excess of 10,000 rpm with
balanced version.
Technical Data:
up to 10,000 rpm, in excess of 10,000 rpm with balanced version
| R+W Coupling Technology | R+W Coupling Technology | |
|---|---|---|
| Product Category | Flexible Couplings | Flexible Couplings |
| Product Number | BKL Series | BKL Series |
| Product Name | Bellows Coupling | Miniature Bellows Coupling |
| Coupling Type | Metal Bellows | Metal Bellows |
| Rated Torque | 17.7 to 4425 In-lbs (20.41 to 5102 kg-cm) | 26.55 In-lbs (30.61 kg-cm) |
| Rated Speed | 10000 rpm | 10000 rpm |
| Torsional Stiffness | 0.2318 to 44.8 in-lb/deg (0.4364 to 84.37 mN-m/arcmin) | 154 in-lb/deg (289 mN-m/arcmin) |
| Units | Metric Design | Metric Design |