R+W Coupling Technology Bellows Coupling BK5 Series

Description
Design: One side with a single radial clamping screw ISO 4762. One side includes backlash-free clamping hub and tapered press-fit device. Any imbalance of the clamping hub, is compensated for balancing bores located on the inside of the hub. More design details Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Brief overloads: Acceptable up to 1.5 times the value specified. Service life: These bellows couplings have an infinite life and are maintenance-free if the technical ratings are not exceeded. Material: Bellows are made of highly flexible, high-grade stainless steel; clamping hubs up to series 80 aluminium, and 150 and up steel. Tapered segment on hub face: glass-fiber reinforced plastic deposited onto an aluminium hub. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 1500 Nm shaft diameter from 8 - 80 mm
Description
Design: One side with a single radial clamping screw ISO 4762. One side includes backlash-free clamping hub and tapered press-fit device. Any imbalance of the clamping hub, is compensated for balancing bores located on the inside of the hub. More design details Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Brief overloads: Acceptable up to 1.5 times the value specified. Service life: These bellows couplings have an infinite life and are maintenance-free if the technical ratings are not exceeded. Material: Bellows are made of highly flexible, high-grade stainless steel; clamping hubs up to series 80 aluminium, and 150 and up steel. Tapered segment on hub face: glass-fiber reinforced plastic deposited onto an aluminium hub. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 1500 Nm shaft diameter from 8 - 80 mm

Suppliers

Company
Product
Description
Supplier Links
Bellows Coupling - BK5 Series - R+W Coupling Technology
Bensenville, IL, USA
Bellows Coupling
BK5 Series
Bellows Coupling BK5 Series
Design: One side with a single radial clamping screw ISO 4762. One side includes backlash-free clamping hub and tapered press-fit device. Any imbalance of the clamping hub, is compensated for balancing bores located on the inside of the hub. More design details Temperature range: -30 to +120° C (3.6 F to 270) Backlash: Absolutely backlash-free. Brief overloads: Acceptable up to 1.5 times the value specified. Service life: These bellows couplings have an infinite life and are maintenance-free if the technical ratings are not exceeded. Material: Bellows are made of highly flexible, high-grade stainless steel; clamping hubs up to series 80 aluminium, and 150 and up steel. Tapered segment on hub face: glass-fiber reinforced plastic deposited onto an aluminium hub. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Speeds: Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version. Non-standard application: Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request. Technical Data: rated torque from 15 - 1500 Nm shaft diameter from 8 - 80 mm

Design:
One side with a single radial clamping screw ISO 4762. One side includes backlash-free clamping hub and tapered press-fit device. Any imbalance of the clamping hub, is compensated for balancing bores located on the inside of the hub. More design details

Temperature range:
-30 to +120° C (3.6 F to 270)

Backlash:
Absolutely backlash-free.

Brief overloads:
Acceptable up to 1.5 times the value specified.

Service life:
These bellows couplings have an infinite life and are maintenance-free if the technical ratings are not exceeded.

Material:
Bellows are made of highly flexible, high-grade stainless steel; clamping hubs up to series 80 aluminium, and 150 and up steel. Tapered segment on hub face: glass-fiber reinforced plastic deposited onto an aluminium hub.

Fit tolerance:
On the hub/shaft connection 0.01 to 0.05 mm.

Speeds:
Up to 10,000 rpm, in excess of 10,000 rpm available with a finaly balanced version.

Non-standard application:
Custom designs with varied tolerances, keyways, non-standard material and bellows are available upon request.

Technical Data:

  • rated torque from 15 - 1500 Nm
  • shaft diameter from 8 - 80 mm
Supplier's Site

Technical Specifications

  R+W Coupling Technology
Product Category Flexible Couplings
Product Number BK5 Series
Product Name Bellows Coupling
Coupling Type Metal Bellows
Rated Torque 133 to 13274 In-lbs (153 to 15306 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 1.54 to 100 in-lb/deg (2.91 to 189 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD050 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 3.94 to 23.62 inch (100 to 600 mm)
View Details
KHK GC2-30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details