R. STAHL, Inc. LED Indicating Lamps for Panel Mounting 8013

Description
For panel mounting With integrated LED High luminance Low heat built-up Prolonged service life Colours: red, yellow, green, blue, white Connection by means of spring clamp terminals or plug-in connection with connection line with terminal compartment without terminal compartment The LED diode indicating lamps of the Series 8013 signal command modes in load, control and signal circuits by lighting up or going out. They are designed for single-hole fixing D 30 according to EN 50007 in combination with indicating lamp inserts Series 8602. The version 8013/..1 is a complete, certified explosion-protected device suitable for the installation in enclosure walls or covers of electric devices, switch panels or control desks. The versions 8013/..2 are incomplete, explosion-protected devices suitable for the installation in enclosures of the protection type "Increased safety" according to IEC/EN 60079-7. The LED diode indicating lamps Series 8013/.2. are used in intrinsically safe circuits.
Description
For panel mounting With integrated LED High luminance Low heat built-up Prolonged service life Colours: red, yellow, green, blue, white Connection by means of spring clamp terminals or plug-in connection with connection line with terminal compartment without terminal compartment The LED diode indicating lamps of the Series 8013 signal command modes in load, control and signal circuits by lighting up or going out. They are designed for single-hole fixing D 30 according to EN 50007 in combination with indicating lamp inserts Series 8602. The version 8013/..1 is a complete, certified explosion-protected device suitable for the installation in enclosure walls or covers of electric devices, switch panels or control desks. The versions 8013/..2 are incomplete, explosion-protected devices suitable for the installation in enclosures of the protection type "Increased safety" according to IEC/EN 60079-7. The LED diode indicating lamps Series 8013/.2. are used in intrinsically safe circuits.

Suppliers

Company
Product
Description
Supplier Links
LED Indicating Lamps for Panel Mounting - 8013 - R. STAHL, Inc.
Stafford, TX, USA
LED Indicating Lamps for Panel Mounting
8013
LED Indicating Lamps for Panel Mounting 8013
For panel mounting With integrated LED High luminance Low heat built-up Prolonged service life Colours: red, yellow, green, blue, white Connection by means of spring clamp terminals or plug-in connection with connection line with terminal compartment without terminal compartment The LED diode indicating lamps of the Series 8013 signal command modes in load, control and signal circuits by lighting up or going out. They are designed for single-hole fixing D 30 according to EN 50007 in combination with indicating lamp inserts Series 8602. The version 8013/..1 is a complete, certified explosion-protected device suitable for the installation in enclosure walls or covers of electric devices, switch panels or control desks. The versions 8013/..2 are incomplete, explosion-protected devices suitable for the installation in enclosures of the protection type "Increased safety" according to IEC/EN 60079-7. The LED diode indicating lamps Series 8013/.2. are used in intrinsically safe circuits.
  • For panel mounting
  • With integrated LED
    • High luminance
    • Low heat built-up
    • Prolonged service life
  • Colours: red, yellow, green, blue, white
  • Connection by means of spring clamp terminals or plug-in connection with connection line
    • with terminal compartment
    • without terminal compartment

The LED diode indicating lamps of the Series 8013 signal command modes in load, control and signal circuits by lighting up or going out. They are designed for single-hole fixing D 30 according to EN 50007 in combination with indicating lamp inserts Series 8602.
The version 8013/..1 is a complete, certified explosion-protected device suitable for the installation in enclosure walls or covers of electric devices, switch panels or control desks.
The versions 8013/..2 are incomplete, explosion-protected devices suitable for the installation in enclosures of the protection type "Increased safety" according to IEC/EN 60079-7.
The LED diode indicating lamps Series 8013/.2. are used in intrinsically safe circuits.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 8013
Product Name LED Indicating Lamps for Panel Mounting
Lamp Type LED Lamps
LED Color White
Voltage type AC AC
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 106357 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 6.7 mm (0.2638 inch)
View Details
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details