Dupli-Color paint comes in chrysler corp blue, has a high gloss finish and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with metal. Designed to have chemical-resistant, heat-resistant properties.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | 026916-91631 |
| Product Name | Dupli-Color 16310 Chrysler Corp Blue High Gloss Acrylic Enamel Paint - 16 oz Aerosol Can - 12 oz Net Weight - 91631 |
| Type | Enamel; Paint |