Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TAPS
R/N REIFF & NESTOR COMPANY
64253 -- 9/16-18 HEAVY DUTY SPIRAL FLUTED 45° FRACTIONAL TAPS
R/N Reiff & Nestor Company
9/16-18 Heavy Duty Spiral Fluted 45° Fractional Taps
64253
Description
9/16-18 Heavy Duty Spiral Fluted 45° Fractional Taps
R/N Reiff & Nestor Company
Done
Description
9/16-18 Heavy Duty Spiral Fluted 45° Fractional Taps
Suppliers
Company
Product
Description
Supplier Links
R/N Reiff & Nestor Company
Lykens, PA, USA
9/16-18 Heavy Duty Spiral Fluted 45° Fractional Taps
64253
9/16-18 Heavy Duty Spiral Fluted 45° Fractional Taps
64253
9/16-18 Heavy Duty Spiral Fluted 45° Fractional Taps
9/16-18 Heavy Duty Spiral Fluted 45° Fractional Taps
Supplier's Site
Technical Specifications
R/N Reiff & Nestor Company
Product Category
Taps
Product Number
64253
Product Name
9/16-18 Heavy Duty Spiral Fluted 45° Fractional Taps
Chamfer Type
Bottoming Tap
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Threading Taps
2705437
Specs
Nominal ISO Size
M4
Thread Form
Metric
Overall Length
2.09 inch (53 mm)
View Details
E-Z LOK
E-Z LOK™ Tap - HSS - STI - Bottoming - M33-3.5
41970
Specs
Chamfer Type
Bottoming Tap
Nominal ISO Size
M33
Thread Form
STI
View Details
Universal Cutting Tools, Inc.
Hand Tap 100K-B 1-3/8-6
100K-1-3/8-6-B
Specs
Type
Hand Tap
Chamfer Type
Bottoming Tap
Nominal SAE Size
1 3/8"
View Details
R/N Reiff & Nestor Company
4-36 Hand Taps Machine Screw Sizes
11220
Specs
Nominal SAE Size
# 4
View Details