Off-delay plug-in timer with adjustable time delay from 0.05 to 0.5 seconds, designed for 24VDC input. Features a 10A DPDT relay output, 11-pin blade base, and operates within -10°C to 65°C ambient temperature. Inherits the series' 5VA power consumption, ±0.2% repeatability, and transient protection via varistor and R-C network. Resets in 50 milliseconds after timing or upon reapplication of control voltage.
Off-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 0.5 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | CFB-24D-3-0.5S |
| Product Name | Time Delay Relays |
| Approvals | RoHS |