TE Connectivity Half-Size Relays 1617560-7

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 1003 Coil Resistance (OHM) : 700 Coil Voltage Rating (VDC) : 26.5 Input Voltage (VDC) : 26.5 Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Mechanical Attachment Product Mount Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : Terminals Terminal Configuration : Solder Hook Terminals Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 1003 Coil Resistance (OHM) : 700 Coil Voltage Rating (VDC) : 26.5 Input Voltage (VDC) : 26.5 Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Mechanical Attachment Product Mount Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : Terminals Terminal Configuration : Solder Hook Terminals Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Half-Size Relays - 1617560-7 - TE Connectivity
Berwyn, PA, United States
Half-Size Relays
1617560-7
Half-Size Relays 1617560-7
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 1003 Coil Resistance (OHM) : 700 Coil Voltage Rating (VDC) : 26.5 Input Voltage (VDC) : 26.5 Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Mechanical Attachment Product Mount Type : Plain Case Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : Terminals Terminal Configuration : Solder Hook Terminals Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (Max) (AMP) : 5

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Power Measurement : Milliwatts
  • Coil Power Rating DC (MILW) : 1003
  • Coil Resistance (OHM) : 700
  • Coil Voltage Rating (VDC) : 26.5
  • Input Voltage (VDC) : 26.5
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 20G's, 10 - 2000Hz

Mechanical Attachment


  • Product Mount Type : Plain Case

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Connection Type : Terminals
  • Terminal Configuration : Solder Hook Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1617560-7
Product Name Half-Size Relays
Poles Double Pole (DP)
Throw Double Throw
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PCB Single Relays - 1-1393277-7 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Signal Relays - 1393815-4 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Power Relays - 1-1415527-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
7 suppliers
Signal Relays - 1-1393779-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details