The CDB-125D-5B-2M is a digital CMOS design interval time delay relay from Quarktwin Technology Ltd. It features a DPDT (Double Pole Double Throw) configuration with a maximum output rating of 10 Amps at 120/240VAC. The relay offers adjustable timing ranges from 50 milliseconds to 24 hours, with a repeat accuracy of ±0.2% of the time range or ±10 milliseconds, whichever is greater. This relay is designed to operate with input voltages of either 24 or 115VAC (±10%, 50/60Hz) or 24 or 125VDC (±10%, filtered or full wave). It includes transient protection and has a power consumption of 5VA. The relay can endure up to 500,000 full load electrical cycles and 50 million mechanical cycles, ensuring durability in various applications. The operating temperature range is from -10°C to 65°C, with a storage temperature range of -10°C to 85°C. The relay is plug-in mounted and is available with 8 or 11 pin and blade base terminations.
Interval Time Delay Relay DPDT (2 Form C) 1.2 Sec ~ 2 Min Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | CDB-125D-5B-2M |
| Product Name | Time Delay Relays |
| Time Ranges | 1.2 Sec ~ 2 Min |
| Mounting | Socket or Plug-in Style; Socketable |
| Timer Type | Interval |