The CCB-115A-4-1S is an on-delay time delay relay from Quarktwin Technology Ltd. It operates on an input voltage of 115VAC, with a tolerance of ±10%, and is designed for 50/60Hz applications. The relay features adjustable or factory fixed time delays ranging from 50 milliseconds to 24 hours, with a repeat accuracy of ±0.2% of the time range or ±10 milliseconds, whichever is greater. The output relay can handle up to 10 amps at 120/240VAC, with a lifespan of 500,000 full load electrical cycles and 50 million mechanical cycles. The device is equipped with transient protection through a varistor and/or R-C network, and has a power consumption of 5VA. Physical specifications include a plug-in mounting style, an 8 or 11 pin blade base termination, and it operates within an ambient temperature range of -10°C to 65°C. The relay is packaged with a dust cover and weighs 7 ounces. This product is suitable for applications requiring precise timing control and robust performance.
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 1 Sec Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | CCB-115A-4-1S |
| Product Name | Time Delay Relays |
| Time Ranges | 0.05 Sec ~ 1 Sec |
| Mounting | Socket or Plug-in Style; Socketable |
| Timer Type | ON-Delay |