The CCB-115A-2-20M is an on-delay time delay relay from Quarktwin Technology Ltd. It operates with an input voltage of 115VAC, ±10%, at a frequency of 50/60Hz. The relay features adjustable or factory fixed time delays ranging from 50 milliseconds to 24 hours, with a repeat accuracy of ±0.2% of the time range or ±10 milliseconds, whichever is greater. The output relay can handle up to 10 amps at 120/240VAC and is rated for 500,000 full load electrical cycles and 50 million mechanical cycles. The relay is designed for plug-in mounting and is available with 8 or 11 pin and blade base terminations. It operates within an ambient temperature range of -10°C to 65°C, with UL ratings for operation between -10°C to 40°C and storage up to 85°C. The device includes transient protection and has a power consumption of 5VA. The timing ranges available include various increments, allowing for precise control in applications requiring delayed activation.
On-Delay Time Delay Relay DPDT (2 Form C) 12 Sec ~ 20 Min Delay 10A @ 120/240VAC Socketable
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | CCB-115A-2-20M |
| Product Name | Time Delay Relays |
| Time Ranges | 12 Sec ~ 20 Min |
| Mounting | Socket or Plug-in Style; Socketable |
| Timer Type | ON-Delay |