DURA-SCAPE SC Series of Non-Rotating Air Cylinders are designed as multi purpose units. These air-operated devices provide the functionality of an air cylinder with the durability and features you’ve come to expect from R&I. SC units have a single, precision ground, non-rotating, square finger mated with a machined square body with precision mounting features.
FEATURES
DURA-SCAPE SC Series sets the industry standard for their extreme durability and rugged construction while still being low in cost. They provide a precise and durable alternative to air cylinders with the added capability to carry side loading. The single finger holder is square in cross-section to present a large, slide bearing surface to minimize surface wear. A flush type oiler with a ball closure permits easy lubrication while maintaining a compact package. Hard stops are provided for accurate and repeatable finger strokes with multiple standard strokes available for customer specific design requirements. Finger strokes can even be customized by end users to fit any need. The units are fully field repairable with available seal kits. Furthermore, the entire series is sensor ready.
| R&I Manufacturing Co. | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | SC-Series |
| Product Name | Non-Rotating Air Cylinders |
| Stroke | 0.5000 to 0.7500 inch (12.7 to 19.05 mm) |
| Operating Pressure | 40 to 100 psi (28.15 to 70.38 m H2O) |
| Bore Size | 0.5625 to 1.12 inch (14.29 to 28.57 mm) |
| Operating Temperature | -30 to 300 F (-34.44 to 149 C) |
| Cylinder Configuration | Simple |