R&I Manufacturing Co. Bi-Directional Transfer NB-20

Description
Bidirectional Transfer Device provides a practical low-cost method for automatic work positioning. The unit is extremely compact and eliminates the need for complex, expensive work positioning mechanisms. The DURA-TRANS unit that provides the horizontal motion has been tested under actual operating conditions with up to 160 million inches accumulated travel with negligible wear. QUALITY CONSTRUCTION The main blocks on both sides move on slide bearings of oil impregnated bronze bushings which eliminate the need for relubrication. Bronze bearings are utilized rather than linear ball bearings because the bushings distribute the load over a larger surface area. This results in infinitely less wear on the slide rods. All rods are pinned to the end blocks to assure positive fastening. The nylon bumper on the main slide contributes to a low noise level to minimize the clatter inherent in fast acting slide devices. MOUNTING INFORMATION DURA-TRANS units can be mounted in any plane with the main block in the main slide used as the support. The end block is provided with tapped and drilled holes for mounting appropriate stripper tooling.
Datasheet
Description
Bidirectional Transfer Device provides a practical low-cost method for automatic work positioning. The unit is extremely compact and eliminates the need for complex, expensive work positioning mechanisms. The DURA-TRANS unit that provides the horizontal motion has been tested under actual operating conditions with up to 160 million inches accumulated travel with negligible wear. QUALITY CONSTRUCTION The main blocks on both sides move on slide bearings of oil impregnated bronze bushings which eliminate the need for relubrication. Bronze bearings are utilized rather than linear ball bearings because the bushings distribute the load over a larger surface area. This results in infinitely less wear on the slide rods. All rods are pinned to the end blocks to assure positive fastening. The nylon bumper on the main slide contributes to a low noise level to minimize the clatter inherent in fast acting slide devices. MOUNTING INFORMATION DURA-TRANS units can be mounted in any plane with the main block in the main slide used as the support. The end block is provided with tapped and drilled holes for mounting appropriate stripper tooling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Transfer - NB-20 - R&I Manufacturing Co.
Terryville, CT, USA
Bi-Directional Transfer
NB-20
Bi-Directional Transfer NB-20
Bidirectional Transfer Device provides a practical low-cost method for automatic work positioning. The unit is extremely compact and eliminates the need for complex, expensive work positioning mechanisms. The DURA-TRANS unit that provides the horizontal motion has been tested under actual operating conditions with up to 160 million inches accumulated travel with negligible wear. QUALITY CONSTRUCTION The main blocks on both sides move on slide bearings of oil impregnated bronze bushings which eliminate the need for relubrication. Bronze bearings are utilized rather than linear ball bearings because the bushings distribute the load over a larger surface area. This results in infinitely less wear on the slide rods. All rods are pinned to the end blocks to assure positive fastening. The nylon bumper on the main slide contributes to a low noise level to minimize the clatter inherent in fast acting slide devices. MOUNTING INFORMATION DURA-TRANS units can be mounted in any plane with the main block in the main slide used as the support. The end block is provided with tapped and drilled holes for mounting appropriate stripper tooling.

Bidirectional Transfer Device provides a practical low-cost method for automatic work positioning. The unit is extremely compact and eliminates the need for complex, expensive work positioning mechanisms. The DURA-TRANS unit that provides the horizontal motion has been tested under actual operating conditions with up to 160 million inches accumulated travel with negligible wear.
QUALITY CONSTRUCTION
The main blocks on both sides move on slide bearings of oil impregnated bronze bushings which eliminate the need for relubrication. Bronze bearings are utilized rather than linear ball bearings because the bushings distribute the load over a larger surface area. This results in infinitely less wear on the slide rods. All rods are pinned to the end blocks to assure positive fastening. The nylon bumper on the main slide contributes to a low noise level to minimize the clatter inherent in fast acting slide devices.
MOUNTING INFORMATION
DURA-TRANS units can be mounted in any plane with the main block in the main slide used as the support. The end block is provided with tapped and drilled holes for mounting appropriate stripper tooling.

Supplier's Site Datasheet

Technical Specifications

  R&I Manufacturing Co.
Product Category Linear Actuators
Product Number NB-20
Product Name Bi-Directional Transfer
Device Type Rodless
Actuation Type Pneumatic
Stroke or X-Axis Travel 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-058-HV-B10Q-V-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 13.43 inch (341 mm)
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 154 lbs (70 kg)
View Details
Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 63.84 lbs (28.95 kg)
Drive Type Ball Screw
View Details