QuWireless RF Antennas C950M

Description
827MHz, 1.95GHz, 2.45GHz, 2.45GHz LTE, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz 2dBi, 2dBi, 4dBi, 3dBi RJ45 Bracket Mount
Description
827MHz, 1.95GHz, 2.45GHz, 2.45GHz LTE, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz 2dBi, 2dBi, 4dBi, 3dBi RJ45 Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - C950M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
C950M
RF Antennas C950M
827MHz, 1.95GHz, 2.45GHz, 2.45GHz LTE, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz 2dBi, 2dBi, 4dBi, 3dBi RJ45 Bracket Mount

827MHz, 1.95GHz, 2.45GHz, 2.45GHz LTE, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz 2dBi, 2dBi, 4dBi, 3dBi RJ45 Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number C950M
Product Name RF Antennas
Applications LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers