QuWireless RF Antennas AXRL

Description
827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 7dBi, 7dBi, 7dBi RJ45 Bracket Mount
Description
827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 7dBi, 7dBi, 7dBi RJ45 Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - AXRL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AXRL
RF Antennas AXRL
827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 7dBi, 7dBi, 7dBi RJ45 Bracket Mount

827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 7dBi, 7dBi, 7dBi RJ45 Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number AXRL
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers