QuWireless RF Antennas AX11S

Description
827MHz, 1.95GHz, 2.45GHz, 2.45GHz, 2.45GHz, 5.35GHz Bluetooth, GPS, LTE, Wi-Fi Module RF Antenna 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.2GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 6GHz 2dBi, 2dBi, 4dBi, 2dBi, 6dBi, 7dBi RJ45 Bracket Mount
Datasheet
Description
827MHz, 1.95GHz, 2.45GHz, 2.45GHz, 2.45GHz, 5.35GHz Bluetooth, GPS, LTE, Wi-Fi Module RF Antenna 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.2GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 6GHz 2dBi, 2dBi, 4dBi, 2dBi, 6dBi, 7dBi RJ45 Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - AX11S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AX11S
RF Antennas AX11S
827MHz, 1.95GHz, 2.45GHz, 2.45GHz, 2.45GHz, 5.35GHz Bluetooth, GPS, LTE, Wi-Fi Module RF Antenna 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.2GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 6GHz 2dBi, 2dBi, 4dBi, 2dBi, 6dBi, 7dBi RJ45 Bracket Mount

827MHz, 1.95GHz, 2.45GHz, 2.45GHz, 2.45GHz, 5.35GHz Bluetooth, GPS, LTE, Wi-Fi Module RF Antenna 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.2GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 6GHz 2dBi, 2dBi, 4dBi, 2dBi, 6dBi, 7dBi RJ45 Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number AX11S
Product Name RF Antennas
Applications Bluetooth, GPS, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers