QuWireless RF Antennas AX11M

Description
827MHz, 1.95GHz, 2.45GHz, 2.45GHz, 2.45GHz, 5.35GHz Bluetooth, GPS, LTE, Wi-Fi Module RF Antenna 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.3GHz ~ 2.6GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 6GHz 4dBi, 5dBi, 6dBi, 3dBi, 6dBi, 7dBi RJ45, N Type Female (2), N Type Male (2) Bracket Mount
Datasheet
Description
827MHz, 1.95GHz, 2.45GHz, 2.45GHz, 2.45GHz, 5.35GHz Bluetooth, GPS, LTE, Wi-Fi Module RF Antenna 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.3GHz ~ 2.6GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 6GHz 4dBi, 5dBi, 6dBi, 3dBi, 6dBi, 7dBi RJ45, N Type Female (2), N Type Male (2) Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - AX11M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AX11M
RF Antennas AX11M
827MHz, 1.95GHz, 2.45GHz, 2.45GHz, 2.45GHz, 5.35GHz Bluetooth, GPS, LTE, Wi-Fi Module RF Antenna 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.3GHz ~ 2.6GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 6GHz 4dBi, 5dBi, 6dBi, 3dBi, 6dBi, 7dBi RJ45, N Type Female (2), N Type Male (2) Bracket Mount

827MHz, 1.95GHz, 2.45GHz, 2.45GHz, 2.45GHz, 5.35GHz Bluetooth, GPS, LTE, Wi-Fi Module RF Antenna 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.3GHz ~ 2.6GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 6GHz 4dBi, 5dBi, 6dBi, 3dBi, 6dBi, 7dBi RJ45, N Type Female (2), N Type Male (2) Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number AX11M
Product Name RF Antennas
Applications Bluetooth, GPS, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers