QuWireless RF Antennas AX10S

Description
2.45GHz, 5.35GHz Bluetooth, Wi-Fi Module RF Antenna 2.4GHz ~ 2.5GHz, 4.7GHz ~ 6GHz 6dBi, 7dBi RJ45 Bracket Mount
Datasheet
Description
2.45GHz, 5.35GHz Bluetooth, Wi-Fi Module RF Antenna 2.4GHz ~ 2.5GHz, 4.7GHz ~ 6GHz 6dBi, 7dBi RJ45 Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - AX10S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AX10S
RF Antennas AX10S
2.45GHz, 5.35GHz Bluetooth, Wi-Fi Module RF Antenna 2.4GHz ~ 2.5GHz, 4.7GHz ~ 6GHz 6dBi, 7dBi RJ45 Bracket Mount

2.45GHz, 5.35GHz Bluetooth, Wi-Fi Module RF Antenna 2.4GHz ~ 2.5GHz, 4.7GHz ~ 6GHz 6dBi, 7dBi RJ45 Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number AX10S
Product Name RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-201-GWL3E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, LTE, UMTS
Technology Type Module
View Details
2 suppliers
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers