QuWireless RF Antennas AOLM2-1

Description
827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA (2) Bracket Mount
Datasheet
Description
827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA (2) Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - AOLM2-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AOLM2-1
RF Antennas AOLM2-1
827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA (2) Bracket Mount

827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA (2) Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number AOLM2-1
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers