QuWireless RF Antennas A140S-A

Description
827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi RJ45 Bracket Mount
Datasheet
Description
827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi RJ45 Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A140S-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A140S-A
RF Antennas A140S-A
827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi RJ45 Bracket Mount

827MHz, 1.95GHz, 2.45GHz LTE Module RF Antenna 694MHz ~ 960MHz, 1.7GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi RJ45 Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number A140S-A
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers