The PP3000T is a highly automated, easy to use, column-mounted, gas-cooled cryo preparation system suitable for most makes and models of SEM and FE-SEM. The PP3000T has all the facilities needed to rapidly freeze and transfer specimens. The cryo preparation chamber is turbomolecular pumped and includes tools for cold fracturing, controlled sublimation and specimen coating. The specimen can then be transferred onto a highly stable SEM cold stage for observation. Cold trapping in the cryo preparation chamber and SEM chamber ensures the whole process is frost free.
Key features
* High resolution performance
* Large ‘recipe’ driven touch screen user interface
* Easy to use - extensive automation, on-screen help, videos etc
* Column-mounted preparation chamber - essential for frost-free transfer and ease of use
* Cold stage temperature down to -190°C, plus comprehensive cold trapping
* Turbo pumping system mounted off-column - less mass on the SEM
* Unsurpassed specimen visibility - large front window, top viewing ports, multiple LED chamber lighting
* Cameras in the preparation chamber and SEM - cumbersome binocular not needed
* Preparation chamber cooling - eight-hour hold time with a single fill of liquid nitrogen
* Independent gas-cooling of the SEM cold stage and cold trap - temperature range down to -192°C (not possible with conduction cooling)
* Off-column cooling of SEM stage and cold trap -
24 hour hold time
* Actively cooled fracturing and manipulation tools - micrometer knife and probe
* Twin liquid nitrogen slushing and specimen handling system - ideal for handling pre-frozen specimens
* Pumped storage of cryo preparation device - ensures transfer rod is maintained in a vacuum compatible condition when not in use
* Specialised support backed up with a three-year warranty
Click here to download the Sales Specifications PDF for this product
Click here to download the Brochure PDF for this product
For information on the PP3000T and the cryo-SEM technique, visit our Preparation Techniques and Advantages page.
To view cryo-SEM images, visit our Image Gallery.
To search for and buy accessories for this product, visit our Shop. Purchases restricted to UK customers only.
| Quorum Technologies | |
|---|---|
| Product Category | Cryogenic Equipment |
| Product Name | PP3000T Cryo-SEM Preparation System |