QuinStar Technology, Inc. Electromechanical Waveguide Switch QWZ

Description
QuinStar Technology’s series QWZ electromechanical waveguide switches are 4-port mechanical devices that are rotational solenoid driven and electronically controlled. They have a bi-directional rotor accurately indexed to 90 degree positions that allows each port to be connected to either of the adjacent ports. The switches are available in seven waveguide bands covering the frequency range of 18-110 GHz and are precision machined with bearing and indexing grooves for smooth operation and accurate positioning. They are useful in automated test set ups and system applications where remotely controlled transfer switching is required. • Full Waveguide Band • High Isolation/Low Loss • Accurate Positioning • Bi-directional
Datasheet
Description
QuinStar Technology’s series QWZ electromechanical waveguide switches are 4-port mechanical devices that are rotational solenoid driven and electronically controlled. They have a bi-directional rotor accurately indexed to 90 degree positions that allows each port to be connected to either of the adjacent ports. The switches are available in seven waveguide bands covering the frequency range of 18-110 GHz and are precision machined with bearing and indexing grooves for smooth operation and accurate positioning. They are useful in automated test set ups and system applications where remotely controlled transfer switching is required. • Full Waveguide Band • High Isolation/Low Loss • Accurate Positioning • Bi-directional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Waveguide Switch - QWZ - QuinStar Technology, Inc.
Torrance, CA, USA
Electromechanical Waveguide Switch
QWZ
Electromechanical Waveguide Switch QWZ
QuinStar Technology’s series QWZ electromechanical waveguide switches are 4-port mechanical devices that are rotational solenoid driven and electronically controlled. They have a bi-directional rotor accurately indexed to 90 degree positions that allows each port to be connected to either of the adjacent ports. The switches are available in seven waveguide bands covering the frequency range of 18-110 GHz and are precision machined with bearing and indexing grooves for smooth operation and accurate positioning. They are useful in automated test set ups and system applications where remotely controlled transfer switching is required. • Full Waveguide Band • High Isolation/Low Loss • Accurate Positioning • Bi-directional

QuinStar Technology’s series QWZ electromechanical waveguide switches are 4-port mechanical devices that are rotational solenoid driven and electronically controlled. They have a bi-directional rotor accurately indexed to 90 degree positions that allows each port to be connected to either of the adjacent ports. The switches are available in seven waveguide bands covering the frequency range of 18-110 GHz and are precision machined with bearing and indexing grooves for smooth operation and accurate positioning. They are useful in automated test set ups and system applications where remotely controlled transfer switching is required.

• Full Waveguide Band
• High Isolation/Low Loss
• Accurate Positioning
• Bi-directional

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QWZ
Product Name Electromechanical Waveguide Switch
Component Type Switch
Unlock Full Specs
to access all available technical data

Similar Products

WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
MW Waveguide to Coaxial Transitions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
Operating Frequency 1.20 to 46.00 GHz
View Details
Drop in Circulator - 5o1164660 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details