QuinStar Technology, Inc. E-H Tuner QWU

Description
QuinStar Technology’s series QWU E-H tuners are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning. The E-H Tuners consist of a hybrid tee section with micro¬meter drive tunable shorts in both the E-plane and H-plane arms. These tuners introduce discontinuities into the waveguide transmission line for simultaneous control of both phase and amplitude of the RF reflection coefficient. They can be used as matching devices to cancel reflections in transmission lines or to match detectors, terminations or similar components. • Full Waveguide Bandwidth • Frequency 26.5-220 GHz • Precision Micrometer Adjustment
Description
QuinStar Technology’s series QWU E-H tuners are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning. The E-H Tuners consist of a hybrid tee section with micro¬meter drive tunable shorts in both the E-plane and H-plane arms. These tuners introduce discontinuities into the waveguide transmission line for simultaneous control of both phase and amplitude of the RF reflection coefficient. They can be used as matching devices to cancel reflections in transmission lines or to match detectors, terminations or similar components. • Full Waveguide Bandwidth • Frequency 26.5-220 GHz • Precision Micrometer Adjustment

Suppliers

Company
Product
Description
Supplier Links
E-H Tuner - QWU - QuinStar Technology, Inc.
Torrance, CA, USA
E-H Tuner
QWU
E-H Tuner QWU
QuinStar Technology’s series QWU E-H tuners are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning. The E-H Tuners consist of a hybrid tee section with micro¬meter drive tunable shorts in both the E-plane and H-plane arms. These tuners introduce discontinuities into the waveguide transmission line for simultaneous control of both phase and amplitude of the RF reflection coefficient. They can be used as matching devices to cancel reflections in transmission lines or to match detectors, terminations or similar components. • Full Waveguide Bandwidth • Frequency 26.5-220 GHz • Precision Micrometer Adjustment

QuinStar Technology’s series QWU E-H tuners are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning.

The E-H Tuners consist of a hybrid tee section with micro¬meter drive tunable shorts in both the E-plane and H-plane arms. These tuners introduce discontinuities into the waveguide transmission line for simultaneous control of both phase and amplitude of the RF reflection coefficient. They can be used as matching devices to cancel reflections in transmission lines or to match detectors, terminations or similar components.

• Full Waveguide Bandwidth
• Frequency 26.5-220 GHz
• Precision Micrometer Adjustment

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QWU
Product Name E-H Tuner
Component Type Tuner; E-H Tuner
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA34 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.3 :1
View Details
71 to 86GHz WR13 Waveguide Isolator - UIYWI1925A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 71.00 to 86.00 GHz
VSWR 1.4 :1
View Details
VNA Calibration Standard - X322B0.382 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details