QuinStar Technology, Inc. Waveguide Tapered Transition QWP

Description
QuinStar Technology’s QWS, QWR and QWP series waveguide straight sections, raw waveguide and tapered transitions cover the frequency range of 18 to 220 GHz in ten waveguide bands. Straight waveguide sections are available in standard lengths as well as customer-specific lengths. The tapered transitions allow very efficient propagation of RF energy from one waveguide size to another. The straight sections are built with precision and plated for low insertion loss and high corrosion resistance. Typical VSWR for straight sections is 1.05:1 over the entire frequency band. • Low VSWR • Minimum Insertion Loss • Precise Construction
Datasheet
Description
QuinStar Technology’s QWS, QWR and QWP series waveguide straight sections, raw waveguide and tapered transitions cover the frequency range of 18 to 220 GHz in ten waveguide bands. Straight waveguide sections are available in standard lengths as well as customer-specific lengths. The tapered transitions allow very efficient propagation of RF energy from one waveguide size to another. The straight sections are built with precision and plated for low insertion loss and high corrosion resistance. Typical VSWR for straight sections is 1.05:1 over the entire frequency band. • Low VSWR • Minimum Insertion Loss • Precise Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Tapered Transition - QWP - QuinStar Technology, Inc.
Torrance, CA, USA
Waveguide Tapered Transition
QWP
Waveguide Tapered Transition QWP
QuinStar Technology’s QWS, QWR and QWP series waveguide straight sections, raw waveguide and tapered transitions cover the frequency range of 18 to 220 GHz in ten waveguide bands. Straight waveguide sections are available in standard lengths as well as customer-specific lengths. The tapered transitions allow very efficient propagation of RF energy from one waveguide size to another. The straight sections are built with precision and plated for low insertion loss and high corrosion resistance. Typical VSWR for straight sections is 1.05:1 over the entire frequency band. • Low VSWR • Minimum Insertion Loss • Precise Construction

QuinStar Technology’s QWS, QWR and QWP series waveguide straight sections, raw waveguide and tapered transitions cover the frequency range of 18 to 220 GHz in ten waveguide bands. Straight waveguide sections are available in standard lengths as well as customer-specific lengths.

The tapered transitions allow very efficient propagation of RF energy from one waveguide size to another.

The straight sections are built with precision and plated for low insertion loss and high corrosion resistance. Typical VSWR for straight sections is 1.05:1 over the entire frequency band.

• Low VSWR
• Minimum Insertion Loss
• Precise Construction

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QWP
Product Name Waveguide Tapered Transition
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0016211 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.45 :1
View Details
Standard Gain Horn Antennas - NRHA10 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 73.80 to 112.00 GHz
VSWR 1.3 :1
View Details
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Operating Frequency 50.00 to 75.00 GHz
VSWR 1.5 :1
View Details
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.00 to 4.00 GHz
View Details