QuinStar Technology, Inc. Manual Waveguide Switch QWM

Description
QuinStar Technology’s series QWM waveguide switches are manual 4-port devices. They have a 3-channel rotor accurately indexed to eight 45 degree positions that allows each port to be connected or isolated from any other port. The switches are available in seven waveguide bands covering the frequency range of 18-110 GHz and are precision machined with bearing and indexing grooves for smooth operation and accurate positioning. They are useful in test set-ups and system applications where transfer switching is required. In addition to standard manual switches, custom electromechanical waveguide switches are also available. • Full Waveguide Band • Low Loss • High Isolation • Smooth, Accurate Positioning
Datasheet
Description
QuinStar Technology’s series QWM waveguide switches are manual 4-port devices. They have a 3-channel rotor accurately indexed to eight 45 degree positions that allows each port to be connected or isolated from any other port. The switches are available in seven waveguide bands covering the frequency range of 18-110 GHz and are precision machined with bearing and indexing grooves for smooth operation and accurate positioning. They are useful in test set-ups and system applications where transfer switching is required. In addition to standard manual switches, custom electromechanical waveguide switches are also available. • Full Waveguide Band • Low Loss • High Isolation • Smooth, Accurate Positioning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Waveguide Switch - QWM - QuinStar Technology, Inc.
Torrance, CA, USA
Manual Waveguide Switch
QWM
Manual Waveguide Switch QWM
QuinStar Technology’s series QWM waveguide switches are manual 4-port devices. They have a 3-channel rotor accurately indexed to eight 45 degree positions that allows each port to be connected or isolated from any other port. The switches are available in seven waveguide bands covering the frequency range of 18-110 GHz and are precision machined with bearing and indexing grooves for smooth operation and accurate positioning. They are useful in test set-ups and system applications where transfer switching is required. In addition to standard manual switches, custom electromechanical waveguide switches are also available. • Full Waveguide Band • Low Loss • High Isolation • Smooth, Accurate Positioning

QuinStar Technology’s series QWM waveguide switches are manual 4-port devices. They have a 3-channel rotor accurately indexed to eight 45 degree positions that allows each port to be connected or isolated from any other port. The switches are available in seven waveguide bands covering the frequency range of 18-110 GHz and are precision machined with bearing and indexing grooves for smooth operation and accurate positioning. They are useful in test set-ups and system applications where transfer switching is required. In addition to standard manual switches, custom electromechanical waveguide switches are also available.

• Full Waveguide Band
• Low Loss
• High Isolation
• Smooth, Accurate Positioning

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QWM
Product Name Manual Waveguide Switch
Component Type Switch
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12.4GHz WR90 Waveguide Isolator - UIYWI4242A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Waveguide Circulator - 5o1622300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - P322B0.253 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 12.40 to 18.00 GHz
View Details
WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details