QuinStar Technology, Inc. Premium Standard Gain Horn QWH Series

Description
QuinStar’s QWH series of standard gain horn antennas cover the frequency range of 18 to 220 GHz in 10 waveguide bands. They are available with either a rectangular aperture (pyramidal shape) to connect to a rectangular waveguide or a circular aperture (conical shape) to connect to either rectangular or circular waveguide. The pyramidal horns have a nominal mid-band gain of 24dB, with 21dB typical for the conical horns. QuinStar fabricates these horns using a high-precision electroforming process. They are gold plated for use in virtually any environment. Standard gain horns are useful for a wide variety of applications, including antenna testing, RF radiation pattern measurement, and in subsystems. These horns are often used as calibration standard or reference for antenna gain measurements. Conical horns can be used to radiate or receive either linearly or circularly polarized waves. Both shapes can be used as feed horns for lens and reflector antennas. QuinStar precisely fabricates these horns to control the aperture size and flare angle. QuinStar offers custom horn antennas that produce customer-specific beam shapes and gain covering broad ranges. Refer to series QRR for custom feed horns. High-precision electroformed; gold plated Pyramidal or conical aperture Rectangular or circular waveguide input Low VSWR
Datasheet
Description
QuinStar’s QWH series of standard gain horn antennas cover the frequency range of 18 to 220 GHz in 10 waveguide bands. They are available with either a rectangular aperture (pyramidal shape) to connect to a rectangular waveguide or a circular aperture (conical shape) to connect to either rectangular or circular waveguide. The pyramidal horns have a nominal mid-band gain of 24dB, with 21dB typical for the conical horns. QuinStar fabricates these horns using a high-precision electroforming process. They are gold plated for use in virtually any environment. Standard gain horns are useful for a wide variety of applications, including antenna testing, RF radiation pattern measurement, and in subsystems. These horns are often used as calibration standard or reference for antenna gain measurements. Conical horns can be used to radiate or receive either linearly or circularly polarized waves. Both shapes can be used as feed horns for lens and reflector antennas. QuinStar precisely fabricates these horns to control the aperture size and flare angle. QuinStar offers custom horn antennas that produce customer-specific beam shapes and gain covering broad ranges. Refer to series QRR for custom feed horns. High-precision electroformed; gold plated Pyramidal or conical aperture Rectangular or circular waveguide input Low VSWR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Standard Gain Horn - QWH Series - QuinStar Technology, Inc.
Torrance, CA, USA
Premium Standard Gain Horn
QWH Series
Premium Standard Gain Horn QWH Series
QuinStar’s QWH series of standard gain horn antennas cover the frequency range of 18 to 220 GHz in 10 waveguide bands. They are available with either a rectangular aperture (pyramidal shape) to connect to a rectangular waveguide or a circular aperture (conical shape) to connect to either rectangular or circular waveguide. The pyramidal horns have a nominal mid-band gain of 24dB, with 21dB typical for the conical horns. QuinStar fabricates these horns using a high-precision electroforming process. They are gold plated for use in virtually any environment. Standard gain horns are useful for a wide variety of applications, including antenna testing, RF radiation pattern measurement, and in subsystems. These horns are often used as calibration standard or reference for antenna gain measurements. Conical horns can be used to radiate or receive either linearly or circularly polarized waves. Both shapes can be used as feed horns for lens and reflector antennas. QuinStar precisely fabricates these horns to control the aperture size and flare angle. QuinStar offers custom horn antennas that produce customer-specific beam shapes and gain covering broad ranges. Refer to series QRR for custom feed horns. High-precision electroformed; gold plated Pyramidal or conical aperture Rectangular or circular waveguide input Low VSWR

QuinStar’s QWH series of standard gain horn antennas cover the frequency range of 18 to 220 GHz in 10 waveguide bands. They are available with either a rectangular aperture (pyramidal shape) to connect to a rectangular waveguide or a circular aperture (conical shape) to connect to either rectangular or circular waveguide. The pyramidal horns have a nominal mid-band gain of 24dB, with 21dB typical for the conical horns. QuinStar fabricates these horns using a high-precision electroforming process. They are gold plated for use in virtually any environment.

Standard gain horns are useful for a wide variety of applications, including antenna testing, RF radiation pattern measurement, and in subsystems. These horns are often used as calibration standard or reference for antenna gain measurements. Conical horns can be used to radiate or receive either linearly or circularly polarized waves. Both shapes can be used as feed horns for lens and reflector antennas. QuinStar precisely fabricates these horns to control the aperture size and flare angle.

QuinStar offers custom horn antennas that produce customer-specific beam shapes and gain covering broad ranges. Refer to series QRR for custom feed horns.

  • High-precision electroformed; gold plated
  • Pyramidal or conical aperture
  • Rectangular or circular waveguide input
  • Low VSWR
Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QWH Series
Product Name Premium Standard Gain Horn
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

33 to 50GHz WR22 Waveguide Isolator - UIYWI2836A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details
Waveguide Couplers and Splitters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition; Coupler
EIA Waveguide Size 28 to 430
View Details
Standard Gain Horn - Model SAS-580 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.12 to 1.70 GHz
View Details
WR-15 High Directivity Waveguide Coupler, 10dB, 50-75 GHz - C10-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details