QuinStar Technology, Inc. Coaxial PIN Attenuator QVA

Description
QuinStar Technology’s series QVA coaxial variable PIN attenuators cover the frequency range from DC to 50 GHz. They offer a low insertion loss and a large attenuation range, typically up to 40 dB. These attenuators are housed in a compact package with 2.9 mm or 2.4 mm coaxial connector interfaces. The control voltage required for varying the attenuation is from 0 to –5 volts. Series QVA attenuators are well suited for signal level control, amplitude modulation and test and measurement applications. • Ultra Wide RF Bandwidth • Low Insertion Loss • Compact Package
Datasheet
Description
QuinStar Technology’s series QVA coaxial variable PIN attenuators cover the frequency range from DC to 50 GHz. They offer a low insertion loss and a large attenuation range, typically up to 40 dB. These attenuators are housed in a compact package with 2.9 mm or 2.4 mm coaxial connector interfaces. The control voltage required for varying the attenuation is from 0 to –5 volts. Series QVA attenuators are well suited for signal level control, amplitude modulation and test and measurement applications. • Ultra Wide RF Bandwidth • Low Insertion Loss • Compact Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial PIN Attenuator - QVA - QuinStar Technology, Inc.
Torrance, CA, USA
Coaxial PIN Attenuator
QVA
Coaxial PIN Attenuator QVA
QuinStar Technology’s series QVA coaxial variable PIN attenuators cover the frequency range from DC to 50 GHz. They offer a low insertion loss and a large attenuation range, typically up to 40 dB. These attenuators are housed in a compact package with 2.9 mm or 2.4 mm coaxial connector interfaces. The control voltage required for varying the attenuation is from 0 to –5 volts. Series QVA attenuators are well suited for signal level control, amplitude modulation and test and measurement applications. • Ultra Wide RF Bandwidth • Low Insertion Loss • Compact Package

QuinStar Technology’s series QVA coaxial variable PIN attenuators cover the frequency range from DC to 50 GHz. They offer a low insertion loss and a large attenuation range, typically up to 40 dB. These attenuators are housed in a compact package with 2.9 mm or 2.4 mm coaxial connector interfaces. The control voltage required for varying the attenuation is from 0 to –5 volts. Series QVA attenuators are well suited for signal level control, amplitude modulation and test and measurement applications.

• Ultra Wide RF Bandwidth
• Low Insertion Loss
• Compact Package

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QVA
Product Name Coaxial PIN Attenuator
Component Type Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1030300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 6.00 GHz
VSWR 1.5 :1
View Details
Standard Gain Horn - Model SAS-585 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
Standard Gain Horn Antennas - NRHA62 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.4 :1
View Details