QuinStar Technology, Inc. Short Slot Hybrid Power Divider QSP

Description
QuinStar Technology’s short slot hybrid is a narrow wall 3 dB coupler, available in standard waveguide sizes from 18 to 110 GHz. This compact, four-port device is inherently matched and well-suited for balanced mixers and power splitting circuits. There is a 90 degree phase difference between the two output signals, while the fourth port is isolated from the input. The QSP series short slot hybrids are power dividers (3 dB couplers). They can be used in waveguide bridge circuits, image-reject and single sideband mixers, phase shifters, and power splitters where 90 degree phase shift between output power ports is required. • Small • Compact • Negligible Coupling Variation
Description
QuinStar Technology’s short slot hybrid is a narrow wall 3 dB coupler, available in standard waveguide sizes from 18 to 110 GHz. This compact, four-port device is inherently matched and well-suited for balanced mixers and power splitting circuits. There is a 90 degree phase difference between the two output signals, while the fourth port is isolated from the input. The QSP series short slot hybrids are power dividers (3 dB couplers). They can be used in waveguide bridge circuits, image-reject and single sideband mixers, phase shifters, and power splitters where 90 degree phase shift between output power ports is required. • Small • Compact • Negligible Coupling Variation

Suppliers

Company
Product
Description
Supplier Links
Short Slot Hybrid Power Divider - QSP - QuinStar Technology, Inc.
Torrance, CA, USA
Short Slot Hybrid Power Divider
QSP
Short Slot Hybrid Power Divider QSP
QuinStar Technology’s short slot hybrid is a narrow wall 3 dB coupler, available in standard waveguide sizes from 18 to 110 GHz. This compact, four-port device is inherently matched and well-suited for balanced mixers and power splitting circuits. There is a 90 degree phase difference between the two output signals, while the fourth port is isolated from the input. The QSP series short slot hybrids are power dividers (3 dB couplers). They can be used in waveguide bridge circuits, image-reject and single sideband mixers, phase shifters, and power splitters where 90 degree phase shift between output power ports is required. • Small • Compact • Negligible Coupling Variation

QuinStar Technology’s short slot hybrid is a narrow wall 3 dB coupler, available in standard waveguide sizes from 18 to 110 GHz. This compact, four-port device is inherently matched and well-suited for balanced mixers and power splitting circuits. There is a 90 degree phase difference between the two output signals, while the fourth port is isolated from the input. The QSP series short slot hybrids are power dividers (3 dB couplers). They can be used in waveguide bridge circuits, image-reject and single sideband mixers, phase shifters, and power splitters where 90 degree phase shift between output power ports is required.

• Small
• Compact
• Negligible Coupling Variation

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QSP
Product Name Short Slot Hybrid Power Divider
Component Type Combiners / Dividers
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1622251 - 5o.com
Specs
Component Type Circulator
Operating Frequency 26.00 to 40.00 GHz
VSWR 1.2 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
Standard Gain Horn Antennas - NRHA12 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 60.50 to 91.90 GHz
VSWR 1.6 :1
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details