QuinStar Technology, Inc. Millimeter-Wave Broadband Power Amplifier QPW Series

Description
QuinStar’s series QPW power amplifiers utilize advanced MMICs and discrete devices for state-of-the-art CW power performance in the 16-95 GHz frequency range with minimum bandwidth of 5 GHz. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 16 to 40 GHz amplifiers, we offer 2.9 mm connectors, 2.4 mm connectors for 40-50 GHz, and 1.9 mm connectors for frequencies beyond. Appropriate waveguide input and output ports are offered for the entire range from 16 to 95 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. In addition to the standard products, QuinStar can produce customized amplifiers to specific requirements with a wide range of optional features. Greater than 5 GHz of operation High CW power performance Available from 16 to 95 GHz
Datasheet
Description
QuinStar’s series QPW power amplifiers utilize advanced MMICs and discrete devices for state-of-the-art CW power performance in the 16-95 GHz frequency range with minimum bandwidth of 5 GHz. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 16 to 40 GHz amplifiers, we offer 2.9 mm connectors, 2.4 mm connectors for 40-50 GHz, and 1.9 mm connectors for frequencies beyond. Appropriate waveguide input and output ports are offered for the entire range from 16 to 95 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. In addition to the standard products, QuinStar can produce customized amplifiers to specific requirements with a wide range of optional features. Greater than 5 GHz of operation High CW power performance Available from 16 to 95 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millimeter-Wave Broadband Power Amplifier - QPW Series - QuinStar Technology, Inc.
Torrance, CA, USA
Millimeter-Wave Broadband Power Amplifier
QPW Series
Millimeter-Wave Broadband Power Amplifier QPW Series
QuinStar’s series QPW power amplifiers utilize advanced MMICs and discrete devices for state-of-the-art CW power performance in the 16-95 GHz frequency range with minimum bandwidth of 5 GHz. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 16 to 40 GHz amplifiers, we offer 2.9 mm connectors, 2.4 mm connectors for 40-50 GHz, and 1.9 mm connectors for frequencies beyond. Appropriate waveguide input and output ports are offered for the entire range from 16 to 95 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. In addition to the standard products, QuinStar can produce customized amplifiers to specific requirements with a wide range of optional features. Greater than 5 GHz of operation High CW power performance Available from 16 to 95 GHz

QuinStar’s series QPW power amplifiers utilize advanced MMICs and discrete devices for state-of-the-art CW power performance in the 16-95 GHz frequency range with minimum bandwidth of 5 GHz. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 16 to 40 GHz amplifiers, we offer 2.9 mm connectors, 2.4 mm connectors for 40-50 GHz, and 1.9 mm connectors for frequencies beyond. Appropriate waveguide input and output ports are offered for the entire range from 16 to 95 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. In addition to the standard products, QuinStar can produce customized amplifiers to specific requirements with a wide range of optional features.

  • Greater than 5 GHz of operation
  • High CW power performance
  • Available from 16 to 95 GHz
Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QPW Series
Product Name Millimeter-Wave Broadband Power Amplifier
Component Type Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0142420 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.30 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn Antennas - NRHA770 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.96 to 1.46 GHz
VSWR 1.4 :1
View Details
WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 75.00 to 110.00 GHz
VSWR 1.6 :1
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details