QuinStar Technology, Inc. Millimeter-Wave Broadband Power Amplifier QPW Series

Description
QuinStar’s series QPW power amplifiers utilize advanced MMICs and discrete devices for state-of-the-art CW power performance in the 16-95 GHz frequency range with minimum bandwidth of 5 GHz. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 16 to 40 GHz amplifiers, we offer 2.9 mm connectors, 2.4 mm connectors for 40-50 GHz, and 1.9 mm connectors for frequencies beyond. Appropriate waveguide input and output ports are offered for the entire range from 16 to 95 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. In addition to the standard products, QuinStar can produce customized amplifiers to specific requirements with a wide range of optional features. Greater than 5 GHz of operation High CW power performance Available from 16 to 95 GHz
Datasheet
Description
QuinStar’s series QPW power amplifiers utilize advanced MMICs and discrete devices for state-of-the-art CW power performance in the 16-95 GHz frequency range with minimum bandwidth of 5 GHz. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 16 to 40 GHz amplifiers, we offer 2.9 mm connectors, 2.4 mm connectors for 40-50 GHz, and 1.9 mm connectors for frequencies beyond. Appropriate waveguide input and output ports are offered for the entire range from 16 to 95 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. In addition to the standard products, QuinStar can produce customized amplifiers to specific requirements with a wide range of optional features. Greater than 5 GHz of operation High CW power performance Available from 16 to 95 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millimeter-Wave Broadband Power Amplifier - QPW Series - QuinStar Technology, Inc.
Torrance, CA, USA
Millimeter-Wave Broadband Power Amplifier
QPW Series
Millimeter-Wave Broadband Power Amplifier QPW Series
QuinStar’s series QPW power amplifiers utilize advanced MMICs and discrete devices for state-of-the-art CW power performance in the 16-95 GHz frequency range with minimum bandwidth of 5 GHz. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 16 to 40 GHz amplifiers, we offer 2.9 mm connectors, 2.4 mm connectors for 40-50 GHz, and 1.9 mm connectors for frequencies beyond. Appropriate waveguide input and output ports are offered for the entire range from 16 to 95 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. In addition to the standard products, QuinStar can produce customized amplifiers to specific requirements with a wide range of optional features. Greater than 5 GHz of operation High CW power performance Available from 16 to 95 GHz

QuinStar’s series QPW power amplifiers utilize advanced MMICs and discrete devices for state-of-the-art CW power performance in the 16-95 GHz frequency range with minimum bandwidth of 5 GHz. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 16 to 40 GHz amplifiers, we offer 2.9 mm connectors, 2.4 mm connectors for 40-50 GHz, and 1.9 mm connectors for frequencies beyond. Appropriate waveguide input and output ports are offered for the entire range from 16 to 95 GHz. Any valid combination of coaxial and waveguide input and output ports can be supplied, if desired. In addition to the standard products, QuinStar can produce customized amplifiers to specific requirements with a wide range of optional features.

  • Greater than 5 GHz of operation
  • High CW power performance
  • Available from 16 to 95 GHz
Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Amplifiers
Product Number QPW Series
Product Name Millimeter-Wave Broadband Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 16000 to 95000 MHz
Minimum Gain 11 dB
Maximum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-50-4000-20-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 20 dB
View Details
General Purpose LNAs - BGA612 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 16 dB
View Details