QuinStar Technology, Inc. Millimeter-Wave Full Waveguide Band Power Amplifier QPI Series

Description
QuinStar Technology’s series QPI power amplifiers provide state-of-the-art high power performance in the 18-75 GHz frequency range. The standard amplifier products are offered with either a coaxial connector or waveguide ports. However, any combination of these interfaces is available as an option. A wide range of optional features is available for these amplifiers. • Power Output to 38 dBm • Gain Options from 10 to 50 dB • Frequency 18-60 GH
Datasheet
Description
QuinStar Technology’s series QPI power amplifiers provide state-of-the-art high power performance in the 18-75 GHz frequency range. The standard amplifier products are offered with either a coaxial connector or waveguide ports. However, any combination of these interfaces is available as an option. A wide range of optional features is available for these amplifiers. • Power Output to 38 dBm • Gain Options from 10 to 50 dB • Frequency 18-60 GH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millimeter-Wave Full Waveguide Band Power Amplifier - QPI Series - QuinStar Technology, Inc.
Torrance, CA, USA
Millimeter-Wave Full Waveguide Band Power Amplifier
QPI Series
Millimeter-Wave Full Waveguide Band Power Amplifier QPI Series
QuinStar Technology’s series QPI power amplifiers provide state-of-the-art high power performance in the 18-75 GHz frequency range. The standard amplifier products are offered with either a coaxial connector or waveguide ports. However, any combination of these interfaces is available as an option. A wide range of optional features is available for these amplifiers. • Power Output to 38 dBm • Gain Options from 10 to 50 dB • Frequency 18-60 GH

QuinStar Technology’s series QPI power amplifiers provide state-of-the-art high power performance in the 18-75 GHz frequency range. The standard amplifier products are offered with either a coaxial connector or waveguide ports. However, any combination of these interfaces is available as an option. A wide range of optional features is available for these amplifiers.

• Power Output to 38 dBm
• Gain Options from 10 to 50 dB
• Frequency 18-60 GH

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QPI Series
Product Name Millimeter-Wave Full Waveguide Band Power Amplifier
Component Type Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12.4GHz WR90 Waveguide Isolator - UIYWI4242A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
MW Transitions and Iso-adapters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details