QuinStar Technology, Inc. Full Waveguide Band Orthomode QOT

Description
QuinStar Technology offers QOT Series orthomode transducers covering full waveguide bands from K band through W band covering 18 to 110 GHz in seven bands. These orthomode transducers (OMT) are used to separate a signal applied to the circular waveguide input port into its two linear orthogonal components at the rectangular waveguide output ports with greater than 32 dB isolation between the polarizations. In reverse, two orthogonal linearly polarized signals can be combined, producing an output in the circular waveguide port. The resulting polarization may be linear, circular or elliptical depending on the relative phase and amplitude of the two orthogonal input signals. Typical insertion loss of these orthomode transducers is less than 0.5 dB over the full waveguide band and return loss greater than 15 dB. These products are used for instrumentation, multi-polarization radars, sensors, radiometers and communication systems. • Full Waveguide Bandwidth • High Isolation • Low Insertion Loss • Compact • Low VSWR
Datasheet
Description
QuinStar Technology offers QOT Series orthomode transducers covering full waveguide bands from K band through W band covering 18 to 110 GHz in seven bands. These orthomode transducers (OMT) are used to separate a signal applied to the circular waveguide input port into its two linear orthogonal components at the rectangular waveguide output ports with greater than 32 dB isolation between the polarizations. In reverse, two orthogonal linearly polarized signals can be combined, producing an output in the circular waveguide port. The resulting polarization may be linear, circular or elliptical depending on the relative phase and amplitude of the two orthogonal input signals. Typical insertion loss of these orthomode transducers is less than 0.5 dB over the full waveguide band and return loss greater than 15 dB. These products are used for instrumentation, multi-polarization radars, sensors, radiometers and communication systems. • Full Waveguide Bandwidth • High Isolation • Low Insertion Loss • Compact • Low VSWR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Waveguide Band Orthomode - QOT - QuinStar Technology, Inc.
Torrance, CA, USA
Full Waveguide Band Orthomode
QOT
Full Waveguide Band Orthomode QOT
QuinStar Technology offers QOT Series orthomode transducers covering full waveguide bands from K band through W band covering 18 to 110 GHz in seven bands. These orthomode transducers (OMT) are used to separate a signal applied to the circular waveguide input port into its two linear orthogonal components at the rectangular waveguide output ports with greater than 32 dB isolation between the polarizations. In reverse, two orthogonal linearly polarized signals can be combined, producing an output in the circular waveguide port. The resulting polarization may be linear, circular or elliptical depending on the relative phase and amplitude of the two orthogonal input signals. Typical insertion loss of these orthomode transducers is less than 0.5 dB over the full waveguide band and return loss greater than 15 dB. These products are used for instrumentation, multi-polarization radars, sensors, radiometers and communication systems. • Full Waveguide Bandwidth • High Isolation • Low Insertion Loss • Compact • Low VSWR

QuinStar Technology offers QOT Series orthomode transducers covering full waveguide bands from K band through W band covering 18 to 110 GHz in seven bands. These orthomode transducers (OMT) are used to separate a signal applied to the circular waveguide input port into its two linear orthogonal components at the rectangular waveguide output ports with greater than 32 dB isolation between the polarizations. In reverse, two orthogonal linearly polarized signals can be combined, producing an output in the circular waveguide port. The resulting polarization may be linear, circular or elliptical depending on the relative phase and amplitude of the two orthogonal input signals.

Typical insertion loss of these orthomode transducers is less than 0.5 dB over the full waveguide band and return loss greater than 15 dB. These products are used for instrumentation, multi-polarization radars, sensors, radiometers and communication systems.

• Full Waveguide Bandwidth
• High Isolation
• Low Insertion Loss
• Compact
• Low VSWR

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QOT
Product Name Full Waveguide Band Orthomode
Operating Frequency 18.00 to 110.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details
DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
Coaxial Circulator - 5o1053560 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details