QuinStar Technology, Inc. Band Reject and Notch Filter QNF

Description
QuinStar Technology offers Series QNF Band-Reject and Notch Filters at any rejection frequency in the 18-185 GHz range. The performance of these filters is custom-tailored to suit the specific attenuation need of the application. The insertion loss depends on the separation between the rejection frequency and the pass band, and the amount of rejection required. Very large rejection (attenuation) can be achieved over a relatively narrow frequency range to allow a high power signal (or interference signals) to be virtually eliminated from the band. These filters are particularly well suited for eliminating harmonics and known interference frequencies from a system input or output in communication and plasma diagnostic receivers and radars. The mechanical dimensions and performance characteristics are largely determined by the rejection requirements. QuinStar can also design and produce harmonic-reject filters for specific systems or equipment to meet compliance with regulations. • Offered over 18-185 GHz • High Rejection • Low Insertion Loss over Pass Band • Custom Designs Offered
Datasheet
Description
QuinStar Technology offers Series QNF Band-Reject and Notch Filters at any rejection frequency in the 18-185 GHz range. The performance of these filters is custom-tailored to suit the specific attenuation need of the application. The insertion loss depends on the separation between the rejection frequency and the pass band, and the amount of rejection required. Very large rejection (attenuation) can be achieved over a relatively narrow frequency range to allow a high power signal (or interference signals) to be virtually eliminated from the band. These filters are particularly well suited for eliminating harmonics and known interference frequencies from a system input or output in communication and plasma diagnostic receivers and radars. The mechanical dimensions and performance characteristics are largely determined by the rejection requirements. QuinStar can also design and produce harmonic-reject filters for specific systems or equipment to meet compliance with regulations. • Offered over 18-185 GHz • High Rejection • Low Insertion Loss over Pass Band • Custom Designs Offered
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Reject and Notch Filter - QNF - QuinStar Technology, Inc.
Torrance, CA, USA
Band Reject and Notch Filter
QNF
Band Reject and Notch Filter QNF
QuinStar Technology offers Series QNF Band-Reject and Notch Filters at any rejection frequency in the 18-185 GHz range. The performance of these filters is custom-tailored to suit the specific attenuation need of the application. The insertion loss depends on the separation between the rejection frequency and the pass band, and the amount of rejection required. Very large rejection (attenuation) can be achieved over a relatively narrow frequency range to allow a high power signal (or interference signals) to be virtually eliminated from the band. These filters are particularly well suited for eliminating harmonics and known interference frequencies from a system input or output in communication and plasma diagnostic receivers and radars. The mechanical dimensions and performance characteristics are largely determined by the rejection requirements. QuinStar can also design and produce harmonic-reject filters for specific systems or equipment to meet compliance with regulations. • Offered over 18-185 GHz • High Rejection • Low Insertion Loss over Pass Band • Custom Designs Offered

QuinStar Technology offers Series QNF Band-Reject and Notch Filters at any rejection frequency in the 18-185 GHz range. The performance of these filters is custom-tailored to suit the specific attenuation need of the application. The insertion loss depends on the separation between the rejection frequency and the pass band, and the amount of rejection required. Very large rejection (attenuation) can be achieved over a relatively narrow frequency range to allow a high power signal (or interference signals) to be virtually eliminated from the band. These filters are particularly well suited for eliminating harmonics and known interference frequencies from a system input or output in communication and plasma diagnostic receivers and radars.

The mechanical dimensions and performance characteristics are largely determined by the rejection requirements. QuinStar can also design and produce harmonic-reject filters for specific systems or equipment to meet compliance with regulations.

• Offered over 18-185 GHz
• High Rejection
• Low Insertion Loss over Pass Band
• Custom Designs Offered

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QNF
Product Name Band Reject and Notch Filter
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

5.4 to 8.0GHz WR137 Waveguide Circulator - UIYWC6880A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details
Coaxial Isolator - 5o0045800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.25 to 1.50 GHz
VSWR 1.15 :1
View Details
WR-15 High Directivity Waveguide Coupler, 10dB, 50-75 GHz - C10-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details
MW Isolators & Circulators: Coaxial, Drop-In, Microstrip, Surface Mount -  - Molex Signal Tech Industrial Ltd.
Specs
Component Type Isolator; Circulator
View Details