QuinStar Technology, Inc. Multi-Output Power Divider QMD

Description
QuinStar Technology offers compact multi-output power dividers for frequencies in the 18 to 140 GHz range as standard and customized products to suit specific application and assembly needs. Typical configuration has one input waveguide port and multiple (between 3 and 16) equal output power waveguide ports with minimal additional loss. These output ports may be located either in line, or at customer specified locations. Wide range of options is offered for port orientation, power divider type (short-slot hybrid, hybrid tee, rat-race or ring hybrid, etc.) and port separation/location. Also, several different applicable choices of phase relationship between the output ports and input port can be offered. Standard Products have four output ports in-line with the input port. Output ports are designed to have isolation between them with minimal additional insertion loss. These power dividers offer considerable savings in space, cost and insertion loss over a conventional assembly of individual 2-way power dividers. Custom Multi-Output Power Divider Arrays find numerous applications in subsystems and antenna assemblies as well as multi-channel receivers and transmitter products. QuinStar has a large selection of standard compact power dividers for 4 output ports, and miniaturized power dividers. In addition, custom configurations and geometries can be readily created to suit specific mechanical and performance requirements. • Low Insertion Loss over Broad Bandwidth • Compact, Miniature • Between 3 and 16 Output Ports
Description
QuinStar Technology offers compact multi-output power dividers for frequencies in the 18 to 140 GHz range as standard and customized products to suit specific application and assembly needs. Typical configuration has one input waveguide port and multiple (between 3 and 16) equal output power waveguide ports with minimal additional loss. These output ports may be located either in line, or at customer specified locations. Wide range of options is offered for port orientation, power divider type (short-slot hybrid, hybrid tee, rat-race or ring hybrid, etc.) and port separation/location. Also, several different applicable choices of phase relationship between the output ports and input port can be offered. Standard Products have four output ports in-line with the input port. Output ports are designed to have isolation between them with minimal additional insertion loss. These power dividers offer considerable savings in space, cost and insertion loss over a conventional assembly of individual 2-way power dividers. Custom Multi-Output Power Divider Arrays find numerous applications in subsystems and antenna assemblies as well as multi-channel receivers and transmitter products. QuinStar has a large selection of standard compact power dividers for 4 output ports, and miniaturized power dividers. In addition, custom configurations and geometries can be readily created to suit specific mechanical and performance requirements. • Low Insertion Loss over Broad Bandwidth • Compact, Miniature • Between 3 and 16 Output Ports

Suppliers

Company
Product
Description
Supplier Links
Multi-Output Power Divider - QMD - QuinStar Technology, Inc.
Torrance, CA, USA
Multi-Output Power Divider
QMD
Multi-Output Power Divider QMD
QuinStar Technology offers compact multi-output power dividers for frequencies in the 18 to 140 GHz range as standard and customized products to suit specific application and assembly needs. Typical configuration has one input waveguide port and multiple (between 3 and 16) equal output power waveguide ports with minimal additional loss. These output ports may be located either in line, or at customer specified locations. Wide range of options is offered for port orientation, power divider type (short-slot hybrid, hybrid tee, rat-race or ring hybrid, etc.) and port separation/location. Also, several different applicable choices of phase relationship between the output ports and input port can be offered. Standard Products have four output ports in-line with the input port. Output ports are designed to have isolation between them with minimal additional insertion loss. These power dividers offer considerable savings in space, cost and insertion loss over a conventional assembly of individual 2-way power dividers. Custom Multi-Output Power Divider Arrays find numerous applications in subsystems and antenna assemblies as well as multi-channel receivers and transmitter products. QuinStar has a large selection of standard compact power dividers for 4 output ports, and miniaturized power dividers. In addition, custom configurations and geometries can be readily created to suit specific mechanical and performance requirements. • Low Insertion Loss over Broad Bandwidth • Compact, Miniature • Between 3 and 16 Output Ports

QuinStar Technology offers compact multi-output power dividers for frequencies in the 18 to 140 GHz range as standard and customized products to suit specific application and assembly needs. Typical configuration has one input waveguide port and multiple (between 3 and 16) equal output power waveguide ports with minimal additional loss. These output ports may be located either in line, or at customer specified locations. Wide range of options is offered for port orientation, power divider type (short-slot hybrid, hybrid tee, rat-race or ring hybrid, etc.) and port separation/location. Also, several different applicable choices of phase relationship between the output ports and input port can be offered. Standard Products have four output ports in-line with the input port. Output ports are designed to have isolation between them with minimal additional insertion loss. These power dividers offer considerable savings in space, cost and insertion loss over a conventional assembly of individual 2-way power dividers.

Custom Multi-Output Power Divider Arrays find numerous applications in subsystems and antenna assemblies as well as multi-channel receivers and transmitter products. QuinStar has a large selection of standard compact power dividers for 4 output ports, and miniaturized power dividers. In addition, custom configurations and geometries can be readily created to suit specific mechanical and performance requirements.

• Low Insertion Loss over Broad Bandwidth
• Compact, Miniature
• Between 3 and 16 Output Ports

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QMD
Product Name Multi-Output Power Divider
Component Type Combiners / Dividers
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA56 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 5.30 to 7.27 GHz
VSWR 1.25 :1
View Details
5.4 to 8.0GHz WR137 Waveguide Circulator - UIYWC6880A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - G322B0.807 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.95 to 5.85 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details