QuinStar Technology, Inc. Precision High Directivity Coupler QJR

Description
QuinStar Technology’s QJR series precision high directivity couplers cover the frequency range of 18 to 170 GHz in nine waveguide bands. They are available in 3 port configurations with coupling values of 3, 6, 10, 20, 30 and 40 dB. They are constructed with a rugged split block mechan¬ical design for long-lasting durability to maintain their cou¬pling value. Precision high directivity directional couplers are ideal devices for sampling or inserting RF energy in a waveguide transmission line without affecting the transmitting signal. They prove especially useful in applications such as RF power and signal reflection measurements in test systems. The superior directivity, insertion loss, coupling flatness and accuracy also make these directional couplers useful for a wide range of laboratory requirements and subsystem applications. In addition to the standard three-port directional couplers, QuinStar offers custom four-port directional couplers. See series QJB couplers. • Fullband Coverage • Excellent Coupling Flatness and Accuracy • Low VSWR • Very High Directivity
Datasheet
Description
QuinStar Technology’s QJR series precision high directivity couplers cover the frequency range of 18 to 170 GHz in nine waveguide bands. They are available in 3 port configurations with coupling values of 3, 6, 10, 20, 30 and 40 dB. They are constructed with a rugged split block mechan¬ical design for long-lasting durability to maintain their cou¬pling value. Precision high directivity directional couplers are ideal devices for sampling or inserting RF energy in a waveguide transmission line without affecting the transmitting signal. They prove especially useful in applications such as RF power and signal reflection measurements in test systems. The superior directivity, insertion loss, coupling flatness and accuracy also make these directional couplers useful for a wide range of laboratory requirements and subsystem applications. In addition to the standard three-port directional couplers, QuinStar offers custom four-port directional couplers. See series QJB couplers. • Fullband Coverage • Excellent Coupling Flatness and Accuracy • Low VSWR • Very High Directivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision High Directivity Coupler - QJR - QuinStar Technology, Inc.
Torrance, CA, USA
Precision High Directivity Coupler
QJR
Precision High Directivity Coupler QJR
QuinStar Technology’s QJR series precision high directivity couplers cover the frequency range of 18 to 170 GHz in nine waveguide bands. They are available in 3 port configurations with coupling values of 3, 6, 10, 20, 30 and 40 dB. They are constructed with a rugged split block mechan¬ical design for long-lasting durability to maintain their cou¬pling value. Precision high directivity directional couplers are ideal devices for sampling or inserting RF energy in a waveguide transmission line without affecting the transmitting signal. They prove especially useful in applications such as RF power and signal reflection measurements in test systems. The superior directivity, insertion loss, coupling flatness and accuracy also make these directional couplers useful for a wide range of laboratory requirements and subsystem applications. In addition to the standard three-port directional couplers, QuinStar offers custom four-port directional couplers. See series QJB couplers. • Fullband Coverage • Excellent Coupling Flatness and Accuracy • Low VSWR • Very High Directivity

QuinStar Technology’s QJR series precision high directivity couplers cover the frequency range of 18 to 170 GHz in nine waveguide bands. They are available in 3 port configurations with coupling values of 3, 6, 10, 20, 30 and 40 dB. They are constructed with a rugged split block mechan¬ical design for long-lasting durability to maintain their cou¬pling value. Precision high directivity directional couplers are ideal devices for sampling or inserting RF energy in a waveguide transmission line without affecting the transmitting signal. They prove especially useful in applications such as RF power and signal reflection measurements in test systems. The superior directivity, insertion loss, coupling flatness and accuracy also make these directional couplers useful for a wide range of laboratory requirements and subsystem applications. In addition to the standard three-port directional couplers, QuinStar offers custom four-port directional couplers. See series QJB couplers.

• Fullband Coverage
• Excellent Coupling Flatness and Accuracy
• Low VSWR
• Very High Directivity

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QJR
Product Name Precision High Directivity Coupler
Component Type Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA112 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.4 :1
View Details
12 to 18GHz fullband WR62 Waveguide Circulator - UIYWC3842A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - X322B0.382 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details