QuinStar Technology, Inc. General-purpose Pyramidal Standard Gain Horn QGH Series

Description
QuinStar’s QGH series of standard gain horn antennas cover the frequency range of 26.5 to 110 GHz in six waveguide bands with a nominal mid-band gain of 24dB. These horns have a pyramidal shape with a rectangular aperture and a rectangular waveguide interface. These standard gain horns are useful for a wide variety of applications, including antenna testing and RF radiation pattern measurement. These horns are often used as calibration standard or reference for antenna gain measurement. They are also used as feed horns for lens and reflector antennas or stand-alone antennas in subsystems. QuinStar precisely fabricates these horns to control the aperture size and flare angle. They are plated in palladium silver. QuinStar offers custom horn antennas that produce customer-specific beam shapes and gain covering broad ranges. Refer to series QRR for custom feed horns. Pyramidal shape; plated palladium silver on aluminum Rectangular waveguide interface Low VSWR Low cost; light weight
Datasheet
Description
QuinStar’s QGH series of standard gain horn antennas cover the frequency range of 26.5 to 110 GHz in six waveguide bands with a nominal mid-band gain of 24dB. These horns have a pyramidal shape with a rectangular aperture and a rectangular waveguide interface. These standard gain horns are useful for a wide variety of applications, including antenna testing and RF radiation pattern measurement. These horns are often used as calibration standard or reference for antenna gain measurement. They are also used as feed horns for lens and reflector antennas or stand-alone antennas in subsystems. QuinStar precisely fabricates these horns to control the aperture size and flare angle. They are plated in palladium silver. QuinStar offers custom horn antennas that produce customer-specific beam shapes and gain covering broad ranges. Refer to series QRR for custom feed horns. Pyramidal shape; plated palladium silver on aluminum Rectangular waveguide interface Low VSWR Low cost; light weight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose Pyramidal Standard Gain Horn - QGH Series - QuinStar Technology, Inc.
Torrance, CA, USA
General-purpose Pyramidal Standard Gain Horn
QGH Series
General-purpose Pyramidal Standard Gain Horn QGH Series
QuinStar’s QGH series of standard gain horn antennas cover the frequency range of 26.5 to 110 GHz in six waveguide bands with a nominal mid-band gain of 24dB. These horns have a pyramidal shape with a rectangular aperture and a rectangular waveguide interface. These standard gain horns are useful for a wide variety of applications, including antenna testing and RF radiation pattern measurement. These horns are often used as calibration standard or reference for antenna gain measurement. They are also used as feed horns for lens and reflector antennas or stand-alone antennas in subsystems. QuinStar precisely fabricates these horns to control the aperture size and flare angle. They are plated in palladium silver. QuinStar offers custom horn antennas that produce customer-specific beam shapes and gain covering broad ranges. Refer to series QRR for custom feed horns. Pyramidal shape; plated palladium silver on aluminum Rectangular waveguide interface Low VSWR Low cost; light weight

QuinStar’s QGH series of standard gain horn antennas cover the frequency range of 26.5 to 110 GHz in six waveguide bands with a nominal mid-band gain of 24dB. These horns have a pyramidal shape with a rectangular aperture and a rectangular waveguide interface.

These standard gain horns are useful for a wide variety of applications, including antenna testing and RF radiation pattern measurement. These horns are often used as calibration standard or reference for antenna gain measurement. They are also used as feed horns for lens and reflector antennas or stand-alone antennas in subsystems. QuinStar precisely fabricates these horns to control the aperture size and flare angle. They are plated in palladium silver.

QuinStar offers custom horn antennas that produce customer-specific beam shapes and gain covering broad ranges. Refer to series QRR for custom feed horns.

  • Pyramidal shape; plated palladium silver on aluminum
  • Rectangular waveguide interface
  • Low VSWR
  • Low cost; light weight
Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category Antennas
Product Number QGH Series
Product Name General-purpose Pyramidal Standard Gain Horn
Applications RF Testing (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 1408058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 7 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details