QuinStar Technology, Inc. Low Pass Filter QFL

Description
QuinStar Technology series QFL Low Pass filters provide high rejection level and steep skirt selectivity for frequencies above the band edge or corner frequency. Their pass band has low insertion loss over full standard waveguide bands. The lower band edge is establishes by the cut-off frequency of the waveguide for all standard models. These filters have a very wide rejection band that covers up to three times the highest pass band frequency. Series QFL filters are well suited as harmonic filters and as pre-selectors for receivers. They can be employed to remove undesirable sideband or spurious signals from converters for receivers and transmitters. These filters also find applications in test equipment such as network analyzers and signal generators to eliminate or minimize sub-harmonics, harmonics and spurious signals. Standard products are offered in seven waveguide bands covering 18-110 GHz. Figure below shows the characteristics of these types of filters. Series QFL and QFH filters can be combined to create a very broad bandpass filter with distinct advantages. • Low Insertion Loss • High rejection Level • Frequencies Up to 110 GHz
Datasheet
Description
QuinStar Technology series QFL Low Pass filters provide high rejection level and steep skirt selectivity for frequencies above the band edge or corner frequency. Their pass band has low insertion loss over full standard waveguide bands. The lower band edge is establishes by the cut-off frequency of the waveguide for all standard models. These filters have a very wide rejection band that covers up to three times the highest pass band frequency. Series QFL filters are well suited as harmonic filters and as pre-selectors for receivers. They can be employed to remove undesirable sideband or spurious signals from converters for receivers and transmitters. These filters also find applications in test equipment such as network analyzers and signal generators to eliminate or minimize sub-harmonics, harmonics and spurious signals. Standard products are offered in seven waveguide bands covering 18-110 GHz. Figure below shows the characteristics of these types of filters. Series QFL and QFH filters can be combined to create a very broad bandpass filter with distinct advantages. • Low Insertion Loss • High rejection Level • Frequencies Up to 110 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Pass Filter - QFL - QuinStar Technology, Inc.
Torrance, CA, USA
Low Pass Filter
QFL
Low Pass Filter QFL
QuinStar Technology series QFL Low Pass filters provide high rejection level and steep skirt selectivity for frequencies above the band edge or corner frequency. Their pass band has low insertion loss over full standard waveguide bands. The lower band edge is establishes by the cut-off frequency of the waveguide for all standard models. These filters have a very wide rejection band that covers up to three times the highest pass band frequency. Series QFL filters are well suited as harmonic filters and as pre-selectors for receivers. They can be employed to remove undesirable sideband or spurious signals from converters for receivers and transmitters. These filters also find applications in test equipment such as network analyzers and signal generators to eliminate or minimize sub-harmonics, harmonics and spurious signals. Standard products are offered in seven waveguide bands covering 18-110 GHz. Figure below shows the characteristics of these types of filters. Series QFL and QFH filters can be combined to create a very broad bandpass filter with distinct advantages. • Low Insertion Loss • High rejection Level • Frequencies Up to 110 GHz

QuinStar Technology series QFL Low Pass filters provide high rejection level and steep skirt selectivity for frequencies above the band edge or corner frequency. Their pass band has low insertion loss over full standard waveguide bands. The lower band edge is establishes by the cut-off frequency of the waveguide for all standard models. These filters have a very wide rejection band that covers up to three times the highest pass band frequency. Series QFL filters are well suited as harmonic filters and as pre-selectors for receivers. They can be employed to remove undesirable sideband or spurious signals from converters for receivers and transmitters. These filters also find applications in test equipment such as network analyzers and signal generators to eliminate or minimize sub-harmonics, harmonics and spurious signals.

Standard products are offered in seven waveguide bands covering 18-110 GHz. Figure below shows the characteristics of these types of filters. Series QFL and QFH filters can be combined to create a very broad bandpass filter with distinct advantages.

• Low Insertion Loss
• High rejection Level
• Frequencies Up to 110 GHz

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QFL
Product Name Low Pass Filter
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1630301 - 5o.com
Specs
Component Type Circulator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
Conical Horn Antennas - NCHA580 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 56.60 to 77.50 GHz
VSWR 1.25 :1
View Details
21.7 to 33GHz WR34 Waveguide Circulator - UIYWC3030B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
WR-15 High Directivity Waveguide Coupler, 20 dB, 50-75 GHz - C20-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details