QuinStar Technology, Inc. High Pass Filter QFH

Description
Series QFH High-Pass Filters provide sharp skirt selectivity and high rejection levels for frequencies below their cutoff frequency and have minimum insertion loss in the pass band. Figure 1 shows the characteristics of this type of filter. These filters are offered in seven waveguide bands covering 18 to 110 GHz. Their rejection characteristics can be custom-designed to meet specified subsystem requirements. These filters are ideally suited for rejecting lower sideband or image band in receivers, and for eliminating high power signals at lower frequencies below the applicable signal band. They are also suitable for eliminating local oscillator leakage or spurious signals by limiting the band. Series QFH filters may be combined with series QFL Low Pass Filters to produce a band pass filter with very broad pass band. The length of these filters depends on the rejection level and skirt selectivity. Please contact QuinStar for mechanical outline dimensions. • Low Insertion Loss • Custom Versions Available • High Rejection Level
Datasheet
Description
Series QFH High-Pass Filters provide sharp skirt selectivity and high rejection levels for frequencies below their cutoff frequency and have minimum insertion loss in the pass band. Figure 1 shows the characteristics of this type of filter. These filters are offered in seven waveguide bands covering 18 to 110 GHz. Their rejection characteristics can be custom-designed to meet specified subsystem requirements. These filters are ideally suited for rejecting lower sideband or image band in receivers, and for eliminating high power signals at lower frequencies below the applicable signal band. They are also suitable for eliminating local oscillator leakage or spurious signals by limiting the band. Series QFH filters may be combined with series QFL Low Pass Filters to produce a band pass filter with very broad pass band. The length of these filters depends on the rejection level and skirt selectivity. Please contact QuinStar for mechanical outline dimensions. • Low Insertion Loss • Custom Versions Available • High Rejection Level
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pass Filter - QFH - QuinStar Technology, Inc.
Torrance, CA, USA
High Pass Filter
QFH
High Pass Filter QFH
Series QFH High-Pass Filters provide sharp skirt selectivity and high rejection levels for frequencies below their cutoff frequency and have minimum insertion loss in the pass band. Figure 1 shows the characteristics of this type of filter. These filters are offered in seven waveguide bands covering 18 to 110 GHz. Their rejection characteristics can be custom-designed to meet specified subsystem requirements. These filters are ideally suited for rejecting lower sideband or image band in receivers, and for eliminating high power signals at lower frequencies below the applicable signal band. They are also suitable for eliminating local oscillator leakage or spurious signals by limiting the band. Series QFH filters may be combined with series QFL Low Pass Filters to produce a band pass filter with very broad pass band. The length of these filters depends on the rejection level and skirt selectivity. Please contact QuinStar for mechanical outline dimensions. • Low Insertion Loss • Custom Versions Available • High Rejection Level

Series QFH High-Pass Filters provide sharp skirt selectivity and high rejection levels for frequencies below their cutoff frequency and have minimum insertion loss in the pass band. Figure 1 shows the characteristics of this type of filter. These filters are offered in seven waveguide bands covering 18 to 110 GHz. Their rejection characteristics can be custom-designed to meet specified subsystem requirements. These filters are ideally suited for rejecting lower sideband or image band in receivers, and for eliminating high power signals at lower frequencies below the applicable signal band. They are also suitable for eliminating local oscillator leakage or spurious signals by limiting the band. Series QFH filters may be combined with series QFL Low Pass Filters to produce a band pass filter with very broad pass band.

The length of these filters depends on the rejection level and skirt selectivity. Please contact QuinStar for mechanical outline dimensions.

• Low Insertion Loss
• Custom Versions Available
• High Rejection Level

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QFH
Product Name High Pass Filter
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA165 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 15.90 to 22.80 GHz
VSWR 1.25 :1
View Details
WR112 (BJ84) - Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.15 :1
View Details
VNA Calibration Standard - F322B0.641 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 4.90 to 7.50 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details