QuinStar Technology, Inc. Flange Adapter QFA

Description
QuinStar series QFA Flange Adapters are used to facilitate connection between different types or formats of flanges used for the same waveguide size. These are produced in various waveguide bands in the 12.4 to 220 GHz range with various combinations of commonly used flange styles attached to the two ends of a short low-loss waveguide. Custom combinations are also available upon request. Standard length is 1.0.
Description
QuinStar series QFA Flange Adapters are used to facilitate connection between different types or formats of flanges used for the same waveguide size. These are produced in various waveguide bands in the 12.4 to 220 GHz range with various combinations of commonly used flange styles attached to the two ends of a short low-loss waveguide. Custom combinations are also available upon request. Standard length is 1.0.

Suppliers

Company
Product
Description
Supplier Links
Flange Adapter - QFA - QuinStar Technology, Inc.
Torrance, CA, USA
Flange Adapter
QFA
Flange Adapter QFA
QuinStar series QFA Flange Adapters are used to facilitate connection between different types or formats of flanges used for the same waveguide size. These are produced in various waveguide bands in the 12.4 to 220 GHz range with various combinations of commonly used flange styles attached to the two ends of a short low-loss waveguide. Custom combinations are also available upon request. Standard length is 1.0.

QuinStar series QFA Flange Adapters are used to facilitate connection between different types or formats of flanges used for the same waveguide size. These are produced in various waveguide bands in the 12.4 to 220 GHz range with various combinations of commonly used flange styles attached to the two ends of a short low-loss waveguide. Custom combinations are also available upon request. Standard length is 1.0.

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QFA
Product Name Flange Adapter
Component Type Flange Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA30 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.83 to 3.88 GHz
VSWR 1.25 :1
View Details
WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - Q106D - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 22.00 to 33.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details