QuinStar Technology, Inc. Cryogenic Circulator QCY Series

Description
QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and Systems. These products have internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to the amplifier may be provided using the termination of the isolator. Consult QuinStar if planning to use this option. Typical applications for these devices include radio astronomy, satellite earth stations, radiometers and electron spin resonance measurement systems. • Broad Bandwidth • High Isolation, Low Insertion Loss • Low VSWR • Magnetic Shielding available
Datasheet
Description
QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and Systems. These products have internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to the amplifier may be provided using the termination of the isolator. Consult QuinStar if planning to use this option. Typical applications for these devices include radio astronomy, satellite earth stations, radiometers and electron spin resonance measurement systems. • Broad Bandwidth • High Isolation, Low Insertion Loss • Low VSWR • Magnetic Shielding available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Circulator - QCY Series - QuinStar Technology, Inc.
Torrance, CA, USA
Cryogenic Circulator
QCY Series
Cryogenic Circulator QCY Series
QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and Systems. These products have internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to the amplifier may be provided using the termination of the isolator. Consult QuinStar if planning to use this option. Typical applications for these devices include radio astronomy, satellite earth stations, radiometers and electron spin resonance measurement systems. • Broad Bandwidth • High Isolation, Low Insertion Loss • Low VSWR • Magnetic Shielding available

QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and Systems. These products have internal magnetic shielding. However, an external magnetic shield is optionally available to augment the standard internal shielding to preserve the electrical characteristics while operating in a stronger magnetic field. When connected with cryogenic amplifiers, the DC bias to the amplifier may be provided using the termination of the isolator. Consult QuinStar if planning to use this option.

Typical applications for these devices include radio astronomy, satellite earth stations, radiometers and electron spin resonance measurement systems.

• Broad Bandwidth
• High Isolation, Low Insertion Loss
• Low VSWR
• Magnetic Shielding available

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QCY Series
Product Name Cryogenic Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1924A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.6 :1
View Details
Dual Junction Coaxial Circulator - 5o13120600 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
WR-12 High Directivity Waveguide Coupler, 20dB, 60-90GHz - C20-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details